74F193SJ -- LOGIC - COUNTERS, DIVIDERS
Rochester Electronics
Logic - Counters, Dividers
74F193SJ
Description
BINARY COUNTER
-
Lingto Electronic Limited
Datasheet
Description
BINARY COUNTER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Counters |
|
Product Number
|
74F193SJ |
|
Product Name
|
Logic - Counters, Dividers |
|
Counter Category
|
Synchronous
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
4.5 V ~ 5.5 V
Package Type
SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Clock Frequency
45 MHz
View Details
2 suppliers
Features
Presettable
Counter Category
Synchronous
Supply Voltage
3V; 5V; 18
View Details
6 suppliers
Counter Category
Synchronous
Counter Direction
UP; DOWN
Clock Frequency
25 MHz
View Details