Microchip Technology, Inc. 240MHZ Embedded Microprocessor MPU DM860A-LTB

Description
IC MPU 240MHZ 320LFBGA Product overview: DM860A-LTB from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 240MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DM860A-LTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU 240MHZ 320LFBGA Product overview: DM860A-LTB from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 240MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DM860A-LTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
240MHZ Embedded Microprocessor MPU - 694-DM860A-LTB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
240MHZ Embedded Microprocessor MPU
694-DM860A-LTB
240MHZ Embedded Microprocessor MPU 694-DM860A-LTB
IC MPU 240MHZ 320LFBGA Product overview: DM860A-LTB from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 240MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DM860A-LTB can be used for catalog matching and distributor lookup.

IC MPU 240MHZ 320LFBGA Product overview: DM860A-LTB from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 240MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DM860A-LTB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - DM860A-LTB - 810831-DM860A-LTB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - DM860A-LTB
810831-DM860A-LTB
Embedded - Embedded - Microprocessors - DM860A-LTB 810831-DM860A-LTB
Manufacturer: Microchip Technology Win Source Part Number: 810831-DM860A-LTB Core Processor: ARM926EJ Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 240MHz RAM Controllers: SDRAM, SRAM Graphics Acceleration: Yes Display & Interface Controllers: LCD Ethernet: 10/100Mbps USB: USB 2.0 OTG (1) Additional Interfaces: GPIO, MMC/SD/SDIO, PCMCIA, SPI, UART Part Status: Obsolete (End Of Life) Supplier Device Package: 320-LFBGA (13x13) Manufacturer Package: 320-LFBGA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 810831-DM860A-LTB
Core Processor: ARM926EJ
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 240MHz
RAM Controllers: SDRAM, SRAM
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
Ethernet: 10/100Mbps
USB: USB 2.0 OTG (1)
Additional Interfaces: GPIO, MMC/SD/SDIO, PCMCIA, SPI, UART
Part Status: Obsolete (End Of Life)
Supplier Device Package: 320-LFBGA (13x13)
Manufacturer Package: 320-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now
Embedded - Microprocessors - DM860A-LTB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
DM860A-LTB
Embedded - Microprocessors DM860A-LTB
IC MEDIA PROCESSOR

IC MEDIA PROCESSOR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - DM860A-LTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
DM860A-LTB
Integrated Circuits (ICs) - Embedded - Microprocessors DM860A-LTB
IC MEDIA PROCESSOR

IC MEDIA PROCESSOR

Supplier's Site
Microprocessors - DM860A-LTB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
DM860A-LTB
Microprocessors DM860A-LTB
ARM926EJ Microprocessor IC - 1 Core, 32-Bit 240MHz 320-LFBGA (13x13)

ARM926EJ Microprocessor IC - 1 Core, 32-Bit 240MHz 320-LFBGA (13x13)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-DM860A-LTB 810831-DM860A-LTB DM860A-LTB DM860A-LTB DM860A-LTB
Product Name 240MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - DM860A-LTB Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Tray BGA; Other; 320-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Embedded - Microprocessors - AM3715CBCD100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Microprocessors - ATSAMA5D43B-CURDKR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
5 suppliers
Intel® Core™ M-5Y10 Processor (4M Cache, up to 2.00 GHz) - 5Y10 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 800 to 2000 MHz
View Details