Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - 5962-9090801MVA 5962-9090801MVA

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909639-5962-9090801M VA Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Digital to Analog Converter 1 18-CERDIP Package: Bulk Package: 18-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 18-CERDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909639-5962-9090801M VA Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Digital to Analog Converter 1 18-CERDIP Package: Bulk Package: 18-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 18-CERDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - 5962-9090801MVA
909639-5962-9090801MVA
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - 5962-9090801MVA 909639-5962-9090801MVA
Manufacturer: Analog Devices Inc. Win Source Part Number: 909639-5962-9090801M VA Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Digital to Analog Converter 1 18-CERDIP Package: Bulk Package: 18-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 18-CERDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909639-5962-9090801MVA
Operating Temperature Range: -55°C ~ 125°C
Features: 8 Bit Digital to Analog Converter 1 18-CERDIP
Package: Bulk
Package: 18-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 18-CERDIP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - 5962-9090801MVA - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
5962-9090801MVA
Data Acquisition - Digital to Analog Converters (DAC) 5962-9090801MVA
IC DAC 8BIT LC2MOS 18CERDIP

IC DAC 8BIT LC2MOS 18CERDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 909639-5962-9090801MVA 5962-9090801MVA
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - 5962-9090801MVA Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 18-CERDIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1914292 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
Digital to Analog Converters (DAC) - DAC121S101-MDE - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type Die
Packing Method Bulk; Bulk
View Details
Data Acquisition - Digital to Analog Converters (DAC) - 5962-87702062A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 1 LSB
INL 0.5000 LSB
View Details
10bit 6ch D/A converter - BU2507FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers