Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - 5962-8967801XA 5962-8967801XA

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 907588-5962-8967801X A Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Digital to Analog Converter 4 28-CDIP Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 907588-5962-8967801X A Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Digital to Analog Converter 4 28-CDIP Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - 5962-8967801XA
907588-5962-8967801XA
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - 5962-8967801XA 907588-5962-8967801XA
Manufacturer: Analog Devices Inc. Win Source Part Number: 907588-5962-8967801X A Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Digital to Analog Converter 4 28-CDIP Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 907588-5962-8967801XA
Operating Temperature Range: -55°C ~ 125°C
Features: 8 Bit Digital to Analog Converter 4 28-CDIP
Package: Bulk
Package: 28-CDIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - 5962-8967801XA - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
5962-8967801XA
Data Acquisition - Digital to Analog Converters (DAC) 5962-8967801XA
QUAD 8-BIT DAC (DAC8408AT/883)

QUAD 8-BIT DAC (DAC8408AT/883)

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 907588-5962-8967801XA 5962-8967801XA
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - 5962-8967801XA Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 28-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDWV - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5303ARUZ - 859477-AD5303ARUZ - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 16-TSSOP
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Digital to Analogue Converters - 1905102 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Tssop
Features Single-Supply
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details