Rochester Electronics Logic - Multivibrators 5962-8780501EA

Description
CD54HC221 HIGH SPEEC CMOS LOGIC
Datasheet
Description
CD54HC221 HIGH SPEEC CMOS LOGIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Multivibrators - 5962-8780501EA - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
5962-8780501EA
Logic - Multivibrators 5962-8780501EA
CD54HC221 HIGH SPEEC CMOS LOGIC

CD54HC221 HIGH SPEEC CMOS LOGIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Monostable Multivibrators
Product Number 5962-8780501EA
Product Name Logic - Multivibrators
Type Non-Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

CD4047B-MIL CMOS Low-Power Monostable/Astable Multivibrator - 8102001CA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,CDIP SB,DIESALE,WAFERSALE
Logic Family CD4000
View Details
3 suppliers
Logic - Multivibrators - CD74HCT4538E - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - Multivibrators - 74LV123DB,118 - 1009030-74LV123DB,118 - Win Source Electronics
Specs
Supply Voltage 1 V ~ 5.5 V
Package Type SOP; SSOP; Other; 16-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
One Shot Multivibrator - 9601/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details