Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders 100371QC

Description
MULTIPLEXER, 100K SERIES
Datasheet
Description
MULTIPLEXER, 100K SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Signal Switches, Multiplexers, Decoders - 100371QC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
100371QC
Logic - Signal Switches, Multiplexers, Decoders 100371QC
MULTIPLEXER, 100K SERIES

MULTIPLEXER, 100K SERIES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Analog Multiplexers
Product Number 100371QC
Product Name Logic - Signal Switches, Multiplexers, Decoders
Configuration 3 x 4:1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 54LS670DMQB - Lingto Electronic Limited
Specs
Configuration 1 x 1:1
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multiplexer Configuration Nexperia - 29AC1135 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 6 volts
Ron 270 ohms
View Details
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer - 74CBT16233DGGRE4 - Texas Instruments
Specs
Configuration 2 x 8 x SPDT (2 x 8 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details