Robuster Quartz Fused Silica Trays-Rectangular Trays

Description
Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical synthesis/analysis/a ctivation, and calcination applications. Manufactured via slip casting process, combining the advanced processes from ceramic fabrication and powder metallurgy, our silica ceramic products are developed with outstanding purity, high density, low porosity, superior thermal properties. Below are the technical parameters of silica ceramic labware products: Parameters Value Comment Purity of SiO2 >99.9% Thermal Expansion Coefficient (CTE) <0.54×10-6/℃(average ) Operating Temperature 1200℃ for long term use; 1350℃ and above for short period use Anti-thermal shock 1100℃ quickly dip in 25℃ cold water, no crack for 10 times cycle Density 2.19g/cm 3 (normal fused silica ceramic is 1.9g/cm3), No shrinkage at high temperature Porosity <1% Smooth and shining surface Chemical Stability Inert to most acid, base, metal and metal oxide Reactivity with other elements Metal Temperature Acid Temperature Oxide Temperature Ag ★ H2SO4 ★ Al2O3 1000℃ Al 800℃ HNO3 ★ BaO 900℃ Au ★ HCL ★ CaO 900℃ C 1000℃ HF Readily at all temperatures CuO 800℃ Ca 600℃ Fe(Oxides) 900℃ Cd ★ MgO 900℃ Ce 800℃ H3PO4 200℃ PbO 800℃ Hg ★ Organic ★ ZnO 900℃ Li 250℃ Basic Oxides 800℃ Mg 800℃ Gas Temperature Mo ★ Pb ★ Br2 Cl2,I2,S ★ ★ No reaction Pt ★ F2 ☆☆ ☆☆No reaction when dry (reacts as HF if wet) Sn ★ HCl,SO2 ★ W ★ NO2,H2 ★ Zn ★ N2,O2 ★ Standard sizes below for each silica ceramic labwares can satisfy the needs for most applications, however we do accept orders with custom shape and dimensions based on customer needs. FUSED QUARTZ LABWARE • RECTANGULAR TRAYS Size (mm) Item Number L W H 73024 60 28 10 73025 68 39 20 73026 52 42 25 73027 78 56 28 73034 155 95 24 73035 215 170 75 73036 225 60 22 73037 260 100 27 73038 324 152 35 73148 75 75 25 73149 100 75 25 73150 150 75 25 73151 100 100 25 73152 150 100 25 73153 100 100 30 73154 150 100 30 73155 150 150 25 73156 150 150 30
Description
Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical synthesis/analysis/a ctivation, and calcination applications. Manufactured via slip casting process, combining the advanced processes from ceramic fabrication and powder metallurgy, our silica ceramic products are developed with outstanding purity, high density, low porosity, superior thermal properties. Below are the technical parameters of silica ceramic labware products: Parameters Value Comment Purity of SiO2 >99.9% Thermal Expansion Coefficient (CTE) <0.54×10-6/℃(average ) Operating Temperature 1200℃ for long term use; 1350℃ and above for short period use Anti-thermal shock 1100℃ quickly dip in 25℃ cold water, no crack for 10 times cycle Density 2.19g/cm 3 (normal fused silica ceramic is 1.9g/cm3), No shrinkage at high temperature Porosity <1% Smooth and shining surface Chemical Stability Inert to most acid, base, metal and metal oxide Reactivity with other elements Metal Temperature Acid Temperature Oxide Temperature Ag ★ H2SO4 ★ Al2O3 1000℃ Al 800℃ HNO3 ★ BaO 900℃ Au ★ HCL ★ CaO 900℃ C 1000℃ HF Readily at all temperatures CuO 800℃ Ca 600℃ Fe(Oxides) 900℃ Cd ★ MgO 900℃ Ce 800℃ H3PO4 200℃ PbO 800℃ Hg ★ Organic ★ ZnO 900℃ Li 250℃ Basic Oxides 800℃ Mg 800℃ Gas Temperature Mo ★ Pb ★ Br2 Cl2,I2,S ★ ★ No reaction Pt ★ F2 ☆☆ ☆☆No reaction when dry (reacts as HF if wet) Sn ★ HCl,SO2 ★ W ★ NO2,H2 ★ Zn ★ N2,O2 ★ Standard sizes below for each silica ceramic labwares can satisfy the needs for most applications, however we do accept orders with custom shape and dimensions based on customer needs. FUSED QUARTZ LABWARE • RECTANGULAR TRAYS Size (mm) Item Number L W H 73024 60 28 10 73025 68 39 20 73026 52 42 25 73027 78 56 28 73034 155 95 24 73035 215 170 75 73036 225 60 22 73037 260 100 27 73038 324 152 35 73148 75 75 25 73149 100 75 25 73150 150 75 25 73151 100 100 25 73152 150 100 25 73153 100 100 30 73154 150 100 30 73155 150 150 25 73156 150 150 30

Suppliers

Company
Product
Description
Supplier Links
Fused Silica Trays-Rectangular Trays -  - Robuster Quartz
Nantong, China
Fused Silica Trays-Rectangular Trays
Fused Silica Trays-Rectangular Trays
Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical synthesis/analysis/a ctivation, and calcination applications. Manufactured via slip casting process, combining the advanced processes from ceramic fabrication and powder metallurgy, our silica ceramic products are developed with outstanding purity, high density, low porosity, superior thermal properties. Below are the technical parameters of silica ceramic labware products: Parameters Value Comment Purity of SiO2 >99.9% Thermal Expansion Coefficient (CTE) <0.54×10-6/℃(average ) Operating Temperature 1200℃ for long term use; 1350℃ and above for short period use Anti-thermal shock 1100℃ quickly dip in 25℃ cold water, no crack for 10 times cycle Density 2.19g/cm 3 (normal fused silica ceramic is 1.9g/cm3), No shrinkage at high temperature Porosity <1% Smooth and shining surface Chemical Stability Inert to most acid, base, metal and metal oxide Reactivity with other elements Metal Temperature Acid Temperature Oxide Temperature Ag ★ H2SO4 ★ Al2O3 1000℃ Al 800℃ HNO3 ★ BaO 900℃ Au ★ HCL ★ CaO 900℃ C 1000℃ HF Readily at all temperatures CuO 800℃ Ca 600℃ Fe(Oxides) 900℃ Cd ★ MgO 900℃ Ce 800℃ H3PO4 200℃ PbO 800℃ Hg ★ Organic ★ ZnO 900℃ Li 250℃ Basic Oxides 800℃ Mg 800℃ Gas Temperature Mo ★ Pb ★ Br2 Cl2,I2,S ★ ★ No reaction Pt ★ F2 ☆☆ ☆☆No reaction when dry (reacts as HF if wet) Sn ★ HCl,SO2 ★ W ★ NO2,H2 ★ Zn ★ N2,O2 ★ Standard sizes below for each silica ceramic labwares can satisfy the needs for most applications, however we do accept orders with custom shape and dimensions based on customer needs. FUSED QUARTZ LABWARE • RECTANGULAR TRAYS Size (mm) Item Number L W H 73024 60 28 10 73025 68 39 20 73026 52 42 25 73027 78 56 28 73034 155 95 24 73035 215 170 75 73036 225 60 22 73037 260 100 27 73038 324 152 35 73148 75 75 25 73149 100 75 25 73150 150 75 25 73151 100 100 25 73152 150 100 25 73153 100 100 30 73154 150 100 30 73155 150 150 25 73156 150 150 30

Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical synthesis/analysis/activation, and calcination applications.

Manufactured via slip casting process, combining the advanced processes from ceramic fabrication and powder metallurgy, our silica ceramic products are developed with outstanding purity, high density, low porosity, superior thermal properties.

Below are the technical parameters of silica ceramic labware products:

Parameters

Value

Comment

Purity of SiO2>99.9%
Thermal Expansion Coefficient (CTE)<0.54×10-6/℃(average)
Operating Temperature1200℃ for long term use; 1350℃ and above for short period use
Anti-thermal shock1100℃ quickly dip in 25℃ cold water, no crack for 10 times cycle
Density2.19g/cm

3 (normal fused silica ceramic is 1.9g/cm3),

No shrinkage at high temperature
Porosity<1%Smooth and shining surface
Chemical StabilityInert to most acid, base, metal and metal oxide

Reactivity with other elements

MetalTemperatureAcidTemperatureOxideTemperature
Ag★H2SO4★Al2O31000℃
Al800℃HNO3★BaO900℃
Au★HCL★CaO900℃
C1000℃HFReadily at all temperaturesCuO800℃
Ca600℃Fe(Oxides)900℃
Cd★MgO900℃
Ce800℃H3PO4200℃PbO800℃
Hg★Organic★ZnO900℃
Li250℃Basic Oxides800℃
Mg800℃GasTemperature
Mo★
Pb★Br2 Cl2,I2,S★★ No reaction
Pt★F2☆☆☆☆No reaction when dry (reacts as HF if wet)
Sn★HCl,SO2★
W★NO2,H2★
Zn★N2,O2★

Standard sizes below for each silica ceramic labwares can satisfy the needs for most applications, however we do accept orders with custom shape and dimensions based on customer needs.

FUSED QUARTZ LABWARE • RECTANGULAR TRAYS
Size (mm)
Item NumberLWH
73024602810
73025683920
73026524225
73027785628
730341559524
7303521517075
730362256022
7303726010027
7303832415235
73148757525
731491007525
731501507525
7315110010025
7315215010025
7315310010030
7315415010030
7315515015025
7315615015030
Supplier's Site

Technical Specifications

  Robuster Quartz
Product Category Glass Materials
Product Name Fused Silica Trays-Rectangular Trays
Shape / Form Quartz Tray; Custom Shape
Applications Petrochemical Industry; Chemical or material processing
Glass Type Glass; Quartz
Unlock Full Specs
to access all available technical data

Similar Products

Lead Glass -  - MarShield
MarShield
Specs
Shape / Form Plate / Board
Applications Radiation Protections
Glass Type Glass; Lead Glass
View Details
Quartz Glass -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Glass Type Glass; Quartz
Thermal Conductivity 1.24 to 1.38 W/m-K (0.7165 to 0.7973 BTU-ft/hr-ft²-F)
CTE 5.7 to 6.4 µm/m-C (3.17 to 3.56 µin/in-F)
View Details
MACOR® Glass-Ceramic Sheets - 3
Specs
Shape / Form Plate / Board
Applications Refractory or High Temperature Insulation
Glass Type Glass; GlassCeramic
View Details
Quartz Silicon Wafer Boat -  - Robuster Quartz
Specs
Shape / Form Silicon Wafer Semiconductor Holder; Custom Shape
Glass Type Glass; Quartz
View Details