Robuster Quartz Datasheets for Glass Materials
Glass materials have a random, liquid-like (non-crystalline) molecular structure. They are excellent thermal insulators and electrical insulators, and have high dielectric strength. At ordinary temperatures, glass materials are relatively strong, inert, biologically inactive, and corrosion resistant.
Glass Materials: Learn more
| Product Name | Notes |
|---|---|
| Quartz boat is a loader which can be inserted by silicon wafer. So it is applied in semiconductor area. The cleaning process for quartz boat is very strictly. The boat... | |
| Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in... | |
| Robuster Quartz is a quartz plate supplier from China. We can offers a wide range of quartz plates for numerous applications in corrosive and high temperature environments. All plates and discs are... |