Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BALL TRANSFER UNITS (BTU)
BOSCH REXROTH CORPORATION
R053612210 -- BALL TRANSFER UNITS
Bosch Rexroth Corporation
Ball Transfer Units
R053612210
Description
BALL TRANSFER UNIT KUK-B22-MFG
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
BALL TRANSFER UNIT KUK-B22-MFG
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Transfer Units
2780446
Ball Transfer Units
2780446
BALL TRANSFER UNIT KUK-B22-MFG
BALL TRANSFER UNIT KUK-B22-MFG
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Ball Transfer Units (BTU)
Product Number
2780446
Product Name
Ball Transfer Units
Maximum Load
286.65 lbs (130 kg)
Unlock Full Specs
to access all available technical data
Similar Products
Links-Japan, LLC
Planeveyor <With Slit processing> Cutting flange type
PVS160FM
Specs
Maximum Load
352.49 lbs (160 kg)
Weight
1.069 lbs (0.4849 kg)
Ball Material
SUJ2
View Details
Omtec Corporation
Pop Up Ball Transfers
PBT
Specs
Maximum Load
5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size
1.00 inch (25.4 mm)
Barrel Diameter
1.56 inch (39.67 mm)
View Details
Omnitrack Corp.
Plain Fit Heavy Duty Ball Transfer Units
90 Series
Specs
Maximum Load
18000.00 lbs (8163 kg)
Ball Size
0.50 to 4.00 inch (12.7 to 102 mm)
Barrel Diameter
0.79 to 8.97 inch (19.99 to 228 mm)
View Details
Bosch Rexroth Corporation
Ball Transfer Units
R053161500
Specs
Maximum Load
15.44 lbs (7 kg)
Ball Size
0.63 inch (15.88 mm)
View Details