Self-aligning hydraulic butt fusion machine, suitable for welding underpressure pipes for water, gas and other fluids up to ø 14" IPS (355 mm). Delta Dragon 355 B, thanks to the machine body configurations, is able to weld fittings like elbows, tees, Y - branches and flanges necks. Available in the 230 V versions.
Working range: ø 4" IPS to 14" IPS (125 - 355 mm)
Compact design for easy in ditch use
Body machine with two working position: inclined or horizontal
Electro-hydraulic unit
Self-aligning hydraulic butt fusion machine, suitable for welding underpressure pipes for water, gas and other fluids up to Ø 14" IPS (355 mm).
Delta Dragon 355 B, thanks to the machine body configurations, is able to weld fittings like elbows, tees, Y - branches and flanges necks. Available in the 230 V versions.
- Working range: Ø 4" IPS to 14" IPS (125 - 355 mm)
- Compact design for easy in ditch use
- Body machine with two working position: inclined or horizontal
- Electro-hydraulic unit