Self-aligning hydraulic butt fusion machine, suitable for welding under pressure pipes for water, gas and other fluids up to ø 8" DIPS (250 mm). Delta Dragon 250 B, thanks to the machine body configurations, is able to weld fittings like elbows, tees, Y - branches and flanges necks. Available in the 110 V and 230 V versions.
Working range: ø 2" IPS to 8" DIPS (75 - 250 mm)
Compact design for easy in ditch use
Body machine with two working position: inclined or horizontal
Electro-hydraulic unit
Self-aligning hydraulic butt fusion machine, suitable for welding under pressure pipes for water, gas and other fluids up to Ø 8" DIPS (250 mm).
Delta Dragon 250 B, thanks to the machine body configurations, is able to weld fittings like elbows, tees, Y - branches and flanges necks. Available in the 110 V and 230 V versions.
- Working range: Ø 2" IPS to 8" DIPS (75 - 250 mm)
- Compact design for easy in ditch use
- Body machine with two working position: inclined or horizontal
- Electro-hydraulic unit