DELTA 500 TRAILER is a self-aligning fusion machine, suitable for welding thermoplastic pipes for the transport of water, gas and other fluids under pressure, up to ø 20" IPS
Working range: ø 200 ÷ 500 mm (6” IPS ÷ 20” IPS)
DATA LOGGING incorporated
Large graphic display
4000 memories
USB data retrieval
GPS traceability
New patented assisted system to open/close clamps-heater-facer
Electronic control Easy Life
Welds pipe to fittings/stub-ends between 3rd and 4th clamps
Fast locking/unlocking of inserts with “smartlock”
Chassis removable from 4-wheeled trolley
Two lateral rollers can be operated by electrical drill
Chassis designed to be lifted by forklift
DELTA 500 TRAILER is a self-aligning fusion machine, suitable for welding thermoplastic pipes for the transport of water, gas and other fluids under pressure, up to Ø 20" IPS
- Working range: Ø 200 ÷ 500 mm (6” IPS ÷ 20” IPS)
- DATA LOGGING incorporated
- Large graphic display
- 4000 memories
- USB data retrieval
- GPS traceability
- New patented assisted system to open/close clamps-heater-facer
- Electronic control Easy Life
- Welds pipe to fittings/stub-ends between 3rd and 4th clamps
- Fast locking/unlocking of inserts with “smartlock”
- Chassis removable from 4-wheeled trolley
- Two lateral rollers can be operated by electrical drill
- Chassis designed to be lifted by forklift