DELTA 250 TRAILER is an electro-hydraulic butt fusion machine with fusion capabilities ranging from 2” IPS to 8” DIPS ( 75 mm – 250 mm) pipe sizes. It is designed for in-field fusion of HDPE pipe and fittings and other plastic pipes. RAM 28 is able to weld fittings like elbows, tees, Y - branches and flanges necks. Available in the 110 V and 230 V versions.
Wheeled chassis for easy maneuvering on the jobs
Machine body and control panel can be easily removed for in ditch use
Working range: ø 2" IPS - 8" DIPS ( 75 mm – 250 mm)
Body machine with two working position: inclined or horizontal
On board milling cutter with safety micro switch
Automatic Fusion Control “EASY LIFE” SMARTLock inserts
Lateral pipe lift aids in loading and unloading pipe
DELTA 250 TRAILER is an electro-hydraulic butt fusion machine with fusion capabilities ranging from 2” IPS to 8” DIPS ( 75 mm – 250 mm) pipe sizes. It is designed for in-field fusion of HDPE pipe and fittings and other plastic pipes. RAM 28 is able to weld fittings like elbows, tees, Y - branches and flanges necks. Available in the 110 V and 230 V versions.
- Wheeled chassis for easy maneuvering on the jobs
- Machine body and control panel can be easily removed for in ditch use
- Working range: Ø 2" IPS - 8" DIPS ( 75 mm – 250 mm)
- Body machine with two working position: inclined or horizontal
- On board milling cutter with safety micro switch
- Automatic Fusion Control “EASY LIFE” SMARTLock inserts
- Lateral pipe lift aids in loading and unloading pipe