DELTA 500 ALL TERRAIN is powered by a low-vibration diesel engine and equipped with front steering wheels and rear traction. The machine is suitable for welding pressure pipes (HDPE, PP) for the transportation of water, gas and other fluids up to ø 500 mm (20 "IPS).
Working range from ø 6" IPS ÷ 20" IPS (200 to 500 mm)
Welds fittings like elbows, tees, Y-branches and stub flanges
GPS traceability
Data-logging included
USB port for firmware upgrade
Intuitive control panel and large graphic display
Machine can be powered using 230 V Three phase 50/60 Hz
Wheeled chassis designed to be lifted using a forklift
DELTA 500 ALL TERRAIN is powered by a low-vibration diesel engine and equipped with front steering wheels and rear traction. The machine is suitable for welding pressure pipes (HDPE, PP) for the transportation of water, gas and other fluids up to Ø 500 mm (20 "IPS).
- Working range from Ø 6" IPS ÷ 20" IPS (200 to 500 mm)
- Welds fittings like elbows, tees, Y-branches and stub flanges
- GPS traceability
- Data-logging included
- USB port for firmware upgrade
- Intuitive control panel and large graphic display
- Machine can be powered using 230 V Three phase 50/60 Hz
- Wheeled chassis designed to be lifted using a forklift