Rigaku Corporation XRT/XRA Process Sulfur Gauge NEX XT

Description
Rigaku's NEX XT is the next generation process gauge for high-level sulfur measurement (0.02% to 6% S) of crude, bunker fuel, fuel oils, and other highly viscous hydrocarbons, including residuums. On-Line sulfur gauge This versatile, compact and robust X-ray Transmission (XRT) process gauge is specifically optimized for the sulfur analysis needs of refineries, pipelines, blending operations, bunkering terminals and other storage facilities. Applications for the NEX XT include bunker fuel blending to meet MARPOL Annex VI sulfur restrictions, interface detection of different grade fuels delivered via pipelines, refinery feedstock blending and monitoring, and the quality monitoring of crude at remote collection and storage facilities. Measure sulfur (S) from 200 ppm to 6 wt% Compact design with no routine maintenance Up to 1480 psig and 200°C User adjustable data update frequency Reduced standards requirements No sample condition or recovery system No radioisotopes X-ray transmission method In the Rigaku NEX XT X-ray Transmission (XRT) on-line analyzer, a process stream passes through a flowcell where sulfur (S), in the hydrocarbon matrix, absorbs X-rays transmitted between an X-ray source and detector (see schematic at left). The recorded X-ray intensity is inversely proportional to the sulfur concentration. Rigaku's NEX XT is engineered to be fully compatible with the high pressures and extreme temperatures employed in transmission pipelines and blending operations. Among its other key features are a simplified user interface, automatic density compensation, automatic water compensation, password protection, and standard platform for communicating sulfur, density, and water content to a plant-wide DCS.
Description
Rigaku's NEX XT is the next generation process gauge for high-level sulfur measurement (0.02% to 6% S) of crude, bunker fuel, fuel oils, and other highly viscous hydrocarbons, including residuums. On-Line sulfur gauge This versatile, compact and robust X-ray Transmission (XRT) process gauge is specifically optimized for the sulfur analysis needs of refineries, pipelines, blending operations, bunkering terminals and other storage facilities. Applications for the NEX XT include bunker fuel blending to meet MARPOL Annex VI sulfur restrictions, interface detection of different grade fuels delivered via pipelines, refinery feedstock blending and monitoring, and the quality monitoring of crude at remote collection and storage facilities. Measure sulfur (S) from 200 ppm to 6 wt% Compact design with no routine maintenance Up to 1480 psig and 200°C User adjustable data update frequency Reduced standards requirements No sample condition or recovery system No radioisotopes X-ray transmission method In the Rigaku NEX XT X-ray Transmission (XRT) on-line analyzer, a process stream passes through a flowcell where sulfur (S), in the hydrocarbon matrix, absorbs X-rays transmitted between an X-ray source and detector (see schematic at left). The recorded X-ray intensity is inversely proportional to the sulfur concentration. Rigaku's NEX XT is engineered to be fully compatible with the high pressures and extreme temperatures employed in transmission pipelines and blending operations. Among its other key features are a simplified user interface, automatic density compensation, automatic water compensation, password protection, and standard platform for communicating sulfur, density, and water content to a plant-wide DCS.

Suppliers

Company
Product
Description
Supplier Links
XRT/XRA Process Sulfur Gauge - NEX XT - Rigaku Corporation
The Woodlands, TX, USA
XRT/XRA Process Sulfur Gauge
NEX XT
XRT/XRA Process Sulfur Gauge NEX XT
Rigaku's NEX XT is the next generation process gauge for high-level sulfur measurement (0.02% to 6% S) of crude, bunker fuel, fuel oils, and other highly viscous hydrocarbons, including residuums. On-Line sulfur gauge This versatile, compact and robust X-ray Transmission (XRT) process gauge is specifically optimized for the sulfur analysis needs of refineries, pipelines, blending operations, bunkering terminals and other storage facilities. Applications for the NEX XT include bunker fuel blending to meet MARPOL Annex VI sulfur restrictions, interface detection of different grade fuels delivered via pipelines, refinery feedstock blending and monitoring, and the quality monitoring of crude at remote collection and storage facilities. Measure sulfur (S) from 200 ppm to 6 wt% Compact design with no routine maintenance Up to 1480 psig and 200°C User adjustable data update frequency Reduced standards requirements No sample condition or recovery system No radioisotopes X-ray transmission method In the Rigaku NEX XT X-ray Transmission (XRT) on-line analyzer, a process stream passes through a flowcell where sulfur (S), in the hydrocarbon matrix, absorbs X-rays transmitted between an X-ray source and detector (see schematic at left). The recorded X-ray intensity is inversely proportional to the sulfur concentration. Rigaku's NEX XT is engineered to be fully compatible with the high pressures and extreme temperatures employed in transmission pipelines and blending operations. Among its other key features are a simplified user interface, automatic density compensation, automatic water compensation, password protection, and standard platform for communicating sulfur, density, and water content to a plant-wide DCS.

Rigaku's NEX XT is the next generation process gauge for high-level sulfur measurement (0.02% to 6% S) of crude, bunker fuel, fuel oils, and other highly viscous hydrocarbons, including residuums.

On-Line sulfur gauge

This versatile, compact and robust X-ray Transmission (XRT) process gauge is specifically optimized for the sulfur analysis needs of refineries, pipelines, blending operations, bunkering terminals and other storage facilities. Applications for the NEX XT include bunker fuel blending to meet MARPOL Annex VI sulfur restrictions, interface detection of different grade fuels delivered via pipelines, refinery feedstock blending and monitoring, and the quality monitoring of crude at remote collection and storage facilities.

Measure sulfur (S) from 200 ppm to 6 wt%

  • Compact design with no routine maintenance
  • Up to 1480 psig and 200°C
  • User adjustable data update frequency
  • Reduced standards requirements
  • No sample condition or recovery system
  • No radioisotopes

X-ray transmission method

In the Rigaku NEX XT X-ray Transmission (XRT) on-line analyzer, a process stream passes through a flowcell where sulfur (S), in the hydrocarbon matrix, absorbs X-rays transmitted between an X-ray source and detector (see schematic at left). The recorded X-ray intensity is inversely proportional to the sulfur concentration.

Rigaku's NEX XT is engineered to be fully compatible with the high pressures and extreme temperatures employed in transmission pipelines and blending operations. Among its other key features are a simplified user interface, automatic density compensation, automatic water compensation, password protection, and standard platform for communicating sulfur, density, and water content to a plant-wide DCS.

Supplier's Site

Technical Specifications

  Rigaku Corporation
Product Category Process Monitors
Product Number NEX XT
Product Name XRT/XRA Process Sulfur Gauge
Unlock Full Specs
to access all available technical data

Similar Products