Rieker, Inc. Digital Boom Angle Indicator RDSR3-BA-09

Description
Rieker's Digital Boom Angle Indicator Remote Inclinometer Package (model RDSR3-BA-09) is an extension of the RDI series of digital inclinometers. Like the 4120, our electronic boom angle indicator is sealed in a rugged case that protects the sensor components from harsh environments. The RDSR3 is supplied as a calibrated set featuring an environmentally sealed measurement sensor package and a separate LCD display box (connected by an interface available in various lengths). All of the standard RDI features have been incorporated into this remote sensing package, modified specifically to comply with OSHA and other safety regulatory agencies specifications for Boom Angle Indicators. The display model comes standard with green, yellow, and red LED lights (with adjustable trip setting) provide the operator a bright fast visual warning of safe and unsafe operating conditions. The green light indicates safe operating zone, yellow as the early warning, and red as the danger zone. An optional audible alarm model is also available - the red LED on the front panel display is tied directly to the buzzer. The RDSR3-BA-09 comes standard with Relative Zero and Min/Max Angle functions. The Relative Zero allows the operator to temporarily zero the digital readout to obtain relative slope changes. The Min/Max function provides the smallest and largest angle since the last reset.
Description
Rieker's Digital Boom Angle Indicator Remote Inclinometer Package (model RDSR3-BA-09) is an extension of the RDI series of digital inclinometers. Like the 4120, our electronic boom angle indicator is sealed in a rugged case that protects the sensor components from harsh environments. The RDSR3 is supplied as a calibrated set featuring an environmentally sealed measurement sensor package and a separate LCD display box (connected by an interface available in various lengths). All of the standard RDI features have been incorporated into this remote sensing package, modified specifically to comply with OSHA and other safety regulatory agencies specifications for Boom Angle Indicators. The display model comes standard with green, yellow, and red LED lights (with adjustable trip setting) provide the operator a bright fast visual warning of safe and unsafe operating conditions. The green light indicates safe operating zone, yellow as the early warning, and red as the danger zone. An optional audible alarm model is also available - the red LED on the front panel display is tied directly to the buzzer. The RDSR3-BA-09 comes standard with Relative Zero and Min/Max Angle functions. The Relative Zero allows the operator to temporarily zero the digital readout to obtain relative slope changes. The Min/Max function provides the smallest and largest angle since the last reset.

Suppliers

Company
Product
Description
Supplier Links
Digital Boom Angle Indicator - RDSR3-BA-09 - Rieker, Inc.
Aston, PA, USA
Digital Boom Angle Indicator
RDSR3-BA-09
Digital Boom Angle Indicator RDSR3-BA-09
Rieker's Digital Boom Angle Indicator Remote Inclinometer Package (model RDSR3-BA-09) is an extension of the RDI series of digital inclinometers. Like the 4120, our electronic boom angle indicator is sealed in a rugged case that protects the sensor components from harsh environments. The RDSR3 is supplied as a calibrated set featuring an environmentally sealed measurement sensor package and a separate LCD display box (connected by an interface available in various lengths). All of the standard RDI features have been incorporated into this remote sensing package, modified specifically to comply with OSHA and other safety regulatory agencies specifications for Boom Angle Indicators. The display model comes standard with green, yellow, and red LED lights (with adjustable trip setting) provide the operator a bright fast visual warning of safe and unsafe operating conditions. The green light indicates safe operating zone, yellow as the early warning, and red as the danger zone. An optional audible alarm model is also available - the red LED on the front panel display is tied directly to the buzzer. The RDSR3-BA-09 comes standard with Relative Zero and Min/Max Angle functions. The Relative Zero allows the operator to temporarily zero the digital readout to obtain relative slope changes. The Min/Max function provides the smallest and largest angle since the last reset.

Rieker's Digital Boom Angle Indicator Remote Inclinometer Package (model RDSR3-BA-09) is an extension of the RDI series of digital inclinometers.
Like the 4120, our electronic boom angle indicator is sealed in a rugged case that protects the sensor components from harsh environments. The RDSR3 is supplied as a calibrated set featuring an environmentally sealed measurement sensor package and a separate LCD display box (connected by an interface available in various lengths). All of the standard RDI features have been incorporated into this remote sensing package, modified specifically to comply with OSHA and other safety regulatory agencies specifications for Boom Angle Indicators.

The display model comes standard with green, yellow, and red LED lights (with adjustable trip setting) provide the operator a bright fast visual warning of safe and unsafe operating conditions. The green light indicates safe operating zone, yellow as the early warning, and red as the danger zone. An optional audible alarm model is also available - the red LED on the front panel display is tied directly to the buzzer.
The RDSR3-BA-09 comes standard with Relative Zero and Min/Max Angle functions. The Relative Zero allows the operator to temporarily zero the digital readout to obtain relative slope changes. The Min/Max function provides the smallest and largest angle since the last reset.

Buy Now

Technical Specifications

  Rieker, Inc.
Product Category Levels
Product Number RDSR3-BA-09
Product Name Digital Boom Angle Indicator
Application Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Vehicle Tilt
Level Type Clinometer or Inclinometer
Measuring Technology Electronic
Angular Range -10 to 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
2-Axis High Precision Digital Machinist Level -  - DigiPas Technologies Inc.
Specs
Measuring Technology Electronic
Angular Range 0.0 to 90 degrees
Angular Resolution 0.0100 degrees
View Details
Torpedo (Plumb) Levels - C654360 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
Levels -  - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Level Type Beam or Torpedo
View Details