The RDR Remote Inclinometer Package is an extension of the RDI series. The package is supplied as a calibrated set featuring an environmentally sealed inclinometer box (single or dual axis), an LCD display box, and the interconnecting cable (maximum 200 feet).
The RDR has the same features as the RDI including user defined inclination ranges, multiple outputs combinations, and adjustable switch output trip angle settings.
| Rieker, Inc. | |
|---|---|
| Product Category | Levels |
| Product Number | RDR |
| Product Name | Digital Remote Inclinometer |
| Application | Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Vehicle Tilt, Timber Processors |
| Level Type | Clinometer or Inclinometer |
| Measuring Technology | Electronic |
| Angular Range | -130 to 130 degrees |