Rieker, Inc. Digital Inclinometer RDI Series

Description
The RDI provides single or dual axis inclination sensing in a rugged environmentally protected housing. This is a semi-custom unit where all subassemblies are stock but specific functions are customized. A modular design allows the customer to select the measurement range, output type, and temperature compensation that best suits the individual application. Standard input ranges ±10°, ±30° and ±70° are available for both single and dual axis models – these can be scaled to specific ranges (ie: ±45º) per axis. Special single axis ranges up to ±100° are available. Non-symmetrical (or scalable) ranges (ie: -10° to +90°) are available for applications that only tilt in one direction.
Description
The RDI provides single or dual axis inclination sensing in a rugged environmentally protected housing. This is a semi-custom unit where all subassemblies are stock but specific functions are customized. A modular design allows the customer to select the measurement range, output type, and temperature compensation that best suits the individual application. Standard input ranges ±10°, ±30° and ±70° are available for both single and dual axis models – these can be scaled to specific ranges (ie: ±45º) per axis. Special single axis ranges up to ±100° are available. Non-symmetrical (or scalable) ranges (ie: -10° to +90°) are available for applications that only tilt in one direction.

Suppliers

Company
Product
Description
Supplier Links
Digital Inclinometer - RDI Series - Rieker, Inc.
Aston, PA, USA
Digital Inclinometer
RDI Series
Digital Inclinometer RDI Series
The RDI provides single or dual axis inclination sensing in a rugged environmentally protected housing. This is a semi-custom unit where all subassemblies are stock but specific functions are customized. A modular design allows the customer to select the measurement range, output type, and temperature compensation that best suits the individual application. Standard input ranges ±10°, ±30° and ±70° are available for both single and dual axis models – these can be scaled to specific ranges (ie: ±45º) per axis. Special single axis ranges up to ±100° are available. Non-symmetrical (or scalable) ranges (ie: -10° to +90°) are available for applications that only tilt in one direction.

The RDI provides single or dual axis inclination sensing in a rugged environmentally protected housing. This is a semi-custom unit where all subassemblies are stock but specific functions are customized. A modular design allows the customer to select the measurement range, output type, and temperature compensation that best suits the individual application. Standard input ranges ±10°, ±30° and ±70° are available for both single and dual axis models – these can be scaled to specific ranges (ie: ±45º) per axis. Special single axis ranges up to ±100° are available. Non-symmetrical (or scalable) ranges (ie: -10° to +90°) are available for applications that only tilt in one direction.

Buy Now

Technical Specifications

  Rieker, Inc.
Product Category Levels
Product Number RDI Series
Product Name Digital Inclinometer
Application Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Vehicle Tilt
Level Type Clinometer or Inclinometer
Measuring Technology Electronic
Angular Range -130 to 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
Torpedo (Plumb) Levels - C654360 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
Vehicle Test Sensors – Inclinometer Drift Angle System - 90413 - Sensor Developments, Inc.
Specs
Level Type Clinometer or Inclinometer
Measuring Technology Electronic
Angular Range 0.0 to 40 degrees
View Details
Inclinometer Systems - DIS-7001 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Application Construction; Machine Shop
Level Type Clinometer or Inclinometer
Measuring Technology Electronic
View Details