The NG2U, NG3U, and NG4U sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. All NGU models are supplied a ratiometric type analog output providing a high degree of linearity. Also available is a digital pulse width modulated output with outputs customized to match the measuring microprocessor.
When higher accuracy and interchangeability of sensors are required, any NGU model is recommended. A 0 to 5 Volt signal conditioner provides output amplification to 0.5 to 4.5 Volts. Every unit is individually calibrated to provide the tightest specs for offset and sensitivity.
| Rieker, Inc. | |
|---|---|
| Product Category | Levels |
| Product Number | NG3U |
| Product Name | Electronic Inclinometer |
| Application | Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Tilt Monitoring, Embankment/Slope Ctrl |
| Level Type | Clinometer or Inclinometer |
| Measuring Technology | Electronic |
| Angular Range | -30 to 30 degrees |