Rieker, Inc. Multi-output Precision Inclinometer MPI

Description
Our MPI unit is a touch screen inclinometer offering a multi-output precision sensing solution. The MPI offers multiple configurable outputs: Graphic Touch-Screen Sunlight-readable Display, Digital RS232 & RS485, Analog Voltage, and four (4) Relay Switches providing maximum functionality. The display shows angle in degrees (º), percent grade (%), or inch per foot rise (“) with either 1, 0.1 or 0.01 degree resolution. The display provides graphical axis level indicators in green, yellow, and red, which can be activated to trip at predefined angles within the specified measuring range – providing the operator a bright visual alert of changed condition. These can be coordinated with the built in Relay outputs – each with field adjustable trip angle settings. The MPI also has a Bulls-Eye Bubble Level mode for precise leveling applications.Powered by a long-lasting rechargeable battery or external 8..30VDC non-regulated input supply the MPI is made for mobile hand-held use, temporary magnetic placement (mounting plates included) or permanent installation.
Datasheet
Description
Our MPI unit is a touch screen inclinometer offering a multi-output precision sensing solution. The MPI offers multiple configurable outputs: Graphic Touch-Screen Sunlight-readable Display, Digital RS232 & RS485, Analog Voltage, and four (4) Relay Switches providing maximum functionality. The display shows angle in degrees (º), percent grade (%), or inch per foot rise (“) with either 1, 0.1 or 0.01 degree resolution. The display provides graphical axis level indicators in green, yellow, and red, which can be activated to trip at predefined angles within the specified measuring range – providing the operator a bright visual alert of changed condition. These can be coordinated with the built in Relay outputs – each with field adjustable trip angle settings. The MPI also has a Bulls-Eye Bubble Level mode for precise leveling applications.Powered by a long-lasting rechargeable battery or external 8..30VDC non-regulated input supply the MPI is made for mobile hand-held use, temporary magnetic placement (mounting plates included) or permanent installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-output Precision Inclinometer - MPI - Rieker, Inc.
Aston, PA, USA
Multi-output Precision Inclinometer
MPI
Multi-output Precision Inclinometer MPI
Our MPI unit is a touch screen inclinometer offering a multi-output precision sensing solution. The MPI offers multiple configurable outputs: Graphic Touch-Screen Sunlight-readable Display, Digital RS232 & RS485, Analog Voltage, and four (4) Relay Switches providing maximum functionality. The display shows angle in degrees (º), percent grade (%), or inch per foot rise (“) with either 1, 0.1 or 0.01 degree resolution. The display provides graphical axis level indicators in green, yellow, and red, which can be activated to trip at predefined angles within the specified measuring range – providing the operator a bright visual alert of changed condition. These can be coordinated with the built in Relay outputs – each with field adjustable trip angle settings. The MPI also has a Bulls-Eye Bubble Level mode for precise leveling applications.Powered by a long-lasting rechargeable battery or external 8..30VDC non-regulated input supply the MPI is made for mobile hand-held use, temporary magnetic placement (mounting plates included) or permanent installation.

Our MPI unit is a touch screen inclinometer offering a multi-output precision sensing solution. The MPI offers multiple configurable outputs: Graphic Touch-Screen Sunlight-readable Display, Digital RS232 & RS485, Analog Voltage, and four (4) Relay Switches providing maximum functionality.

The display shows angle in degrees (º), percent grade (%), or inch per foot rise (“) with either 1, 0.1 or 0.01 degree resolution. The display provides graphical axis level indicators in green, yellow, and red, which can be activated to trip at predefined angles within the specified measuring range – providing the operator a bright visual alert of changed condition. These can be coordinated with the built in Relay outputs – each with field adjustable trip angle settings.

The MPI also has a Bulls-Eye Bubble Level mode for precise leveling applications.Powered by a long-lasting rechargeable battery or external 8..30VDC non-regulated input supply the MPI is made for mobile hand-held use, temporary magnetic placement (mounting plates included) or permanent installation.

Buy Now Datasheet

Technical Specifications

  Rieker, Inc.
Product Category Levels
Product Number MPI
Product Name Multi-output Precision Inclinometer
Application Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Pitch Angle, Antenna Position, Handheld Precision Measuring
Level Type Clinometer or Inclinometer
Measuring Technology Electronic
Angular Range -180 to 180 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
Torpedo (Plumb) Levels - C654340 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
Inclinometer Systems - DIS-7001 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Application Construction; Machine Shop
Level Type Clinometer or Inclinometer
Measuring Technology Electronic
View Details
Mechanical Inclinometer - 2145-05-A - Rieker, Inc.
Specs
Application Construction; Surveying or Field Work; Machine Shop; Auto, Rail, Aircraft, Ship or other Vehicle
Level Type Clinometer or Inclinometer
Measuring Technology Mechanical; Vial Type
View Details