Rieker, Inc. Intrinsically Safe Inclinometer H6EX

Description
Our H6EX is intrinsically safe and suitable for hazardous locations with continuous, long or frequent periods of exposure to hazardous elements. Certifications: ATEX / IECEx Approved: Ex II 1G Ex ia IIC T4 Ga Ex ia IIC T4 Ga US and Canada Approved: Class I, Division 1, Groups A,B,C,D Class I, Zone 0, AEx ia IIC T4 Ga The H6EX is a dual-axis sensor that provides two continuous and fully configurable analog outputs which can be set to current or voltage. The all-weather, IP68 rated rugged 316 Stainless Steel housing allows for use in the most extreme environments. With integrated temperature compensation, vibration and shock resistance, ESD, surge, and reverse polarity protection, the H6EX is equipped to handle the toughest conditions. Rieker offers two H6EX models: The H6EX-A1 and H6EX-A2. Our H6EX-A1 model integrates an optional RS485 digital output alongside dual analog outputs and offers operating temperature range from -40°C to 65°C. Our H6EX-A2 model offers dual analog outputs and offers an operating temperature range from -40°C to 85°C.
Description
Our H6EX is intrinsically safe and suitable for hazardous locations with continuous, long or frequent periods of exposure to hazardous elements. Certifications: ATEX / IECEx Approved: Ex II 1G Ex ia IIC T4 Ga Ex ia IIC T4 Ga US and Canada Approved: Class I, Division 1, Groups A,B,C,D Class I, Zone 0, AEx ia IIC T4 Ga The H6EX is a dual-axis sensor that provides two continuous and fully configurable analog outputs which can be set to current or voltage. The all-weather, IP68 rated rugged 316 Stainless Steel housing allows for use in the most extreme environments. With integrated temperature compensation, vibration and shock resistance, ESD, surge, and reverse polarity protection, the H6EX is equipped to handle the toughest conditions. Rieker offers two H6EX models: The H6EX-A1 and H6EX-A2. Our H6EX-A1 model integrates an optional RS485 digital output alongside dual analog outputs and offers operating temperature range from -40°C to 65°C. Our H6EX-A2 model offers dual analog outputs and offers an operating temperature range from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Inclinometer - H6EX - Rieker, Inc.
Aston, PA, USA
Intrinsically Safe Inclinometer
H6EX
Intrinsically Safe Inclinometer H6EX
Our H6EX is intrinsically safe and suitable for hazardous locations with continuous, long or frequent periods of exposure to hazardous elements. Certifications: ATEX / IECEx Approved: Ex II 1G Ex ia IIC T4 Ga Ex ia IIC T4 Ga US and Canada Approved: Class I, Division 1, Groups A,B,C,D Class I, Zone 0, AEx ia IIC T4 Ga The H6EX is a dual-axis sensor that provides two continuous and fully configurable analog outputs which can be set to current or voltage. The all-weather, IP68 rated rugged 316 Stainless Steel housing allows for use in the most extreme environments. With integrated temperature compensation, vibration and shock resistance, ESD, surge, and reverse polarity protection, the H6EX is equipped to handle the toughest conditions. Rieker offers two H6EX models: The H6EX-A1 and H6EX-A2. Our H6EX-A1 model integrates an optional RS485 digital output alongside dual analog outputs and offers operating temperature range from -40°C to 65°C. Our H6EX-A2 model offers dual analog outputs and offers an operating temperature range from -40°C to 85°C.

Our H6EX is intrinsically safe and suitable for hazardous locations with continuous, long or frequent periods of exposure to hazardous elements.
Certifications:

  • ATEX / IECEx Approved:
    • Ex II 1G Ex ia IIC T4 Ga
    • Ex ia IIC T4 Ga
  • US and Canada Approved:
    • Class I, Division 1, Groups A,B,C,D
    • Class I, Zone 0, AEx ia IIC T4 Ga

The H6EX is a dual-axis sensor that provides two continuous and fully configurable analog outputs which can be set to current or voltage. The all-weather, IP68 rated rugged 316 Stainless Steel housing allows for use in the most extreme environments. With integrated temperature compensation, vibration and shock resistance, ESD, surge, and reverse polarity protection, the H6EX is equipped to handle the toughest conditions.
Rieker offers two H6EX models: The H6EX-A1 and H6EX-A2.
Our H6EX-A1 model integrates an optional RS485 digital output alongside dual analog outputs and offers operating temperature range from -40°C to 65°C.
Our H6EX-A2 model offers dual analog outputs and offers an operating temperature range from -40°C to 85°C.

Buy Now

Technical Specifications

  Rieker, Inc.
Product Category Levels
Product Number H6EX
Product Name Intrinsically Safe Inclinometer
Application Construction; Aviation, Construction, Defense, Marine, Mining
Level Type Clinometer or Inclinometer
Measuring Technology Electronic
Angular Range -180 to 180 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
Torpedo (Plumb) Levels - C654350 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
Inclinometer Systems - DIS-7012 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Application Construction; Machine Shop
Level Type Clinometer or Inclinometer
Measuring Technology Electronic
View Details
Mechanical Inclinometer - 1005 - Rieker, Inc.
Specs
Application Construction; Surveying or Field Work; Machine Shop; Auto, Rail, Aircraft, Ship or other Vehicle
Level Type Clinometer or Inclinometer
Measuring Technology Vial Type
View Details