Rieker, Inc. Fuel Systems Inclinometer 5002P

Description
Dimensions 6 1/4"w X 1 3/4"h X 5/8"d Degree Range ±5° Degree Markings 0.5º increments - alphabetized to eliminate errors - left to right: A through U Case Materials Black Derlin base, engraved markings filled white Tube Construction Glass with black ball on white background
Description
Dimensions 6 1/4"w X 1 3/4"h X 5/8"d Degree Range ±5° Degree Markings 0.5º increments - alphabetized to eliminate errors - left to right: A through U Case Materials Black Derlin base, engraved markings filled white Tube Construction Glass with black ball on white background

Suppliers

Company
Product
Description
Supplier Links
Fuel Systems Inclinometer - 5002P - Rieker, Inc.
Aston, PA, USA
Fuel Systems Inclinometer
5002P
Fuel Systems Inclinometer 5002P
Dimensions 6 1/4"w X 1 3/4"h X 5/8"d Degree Range ±5° Degree Markings 0.5º increments - alphabetized to eliminate errors - left to right: A through U Case Materials Black Derlin base, engraved markings filled white Tube Construction Glass with black ball on white background

Dimensions

6 1/4"w X 1 3/4"h X 5/8"d

Degree Range

±5°

Degree Markings

0.5º increments - alphabetized to eliminate errors - left to right: A through U

Case Materials

Black Derlin base, engraved markings filled white

Tube Construction

Glass with black ball on white background
Buy Now

Technical Specifications

  Rieker, Inc.
Product Category Levels
Product Number 5002P
Product Name Fuel Systems Inclinometer
Application Construction; Surveying or Field Work; Auto, Rail, Aircraft, Ship or other Vehicle; Aircraft Fuel System
Level Type Clinometer or Inclinometer
Measuring Technology Mechanical; Other; Ball Weight
Angular Range -5 to 5 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
Torpedo (Plumb) Levels - C654380 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
Mechanical Inclinometer - 2126-C - Rieker, Inc.
Specs
Application Construction; Surveying or Field Work; Machine Shop; Auto, Rail, Aircraft, Ship or other Vehicle
Level Type Clinometer or Inclinometer
Measuring Technology Mechanical; Vial Type
View Details
Milwaukee Electric Tool Corporation
Specs
Level Type Spirit Level
Length 48 inch (1219 mm)
Width / Diameter 6.3 inch (160 mm)
View Details