Riedon, Inc. Leaded Resistor UT-5A

Description
Resistances from 0.005 to 260kOhms Power Rating 0.1 to 13Watts Resistance Tolerances to +/-0.01% Low TCR: +/-20ppm/K Standard MIL-R-266 / MIL-R-39007 Power Ratings Temperature Range: -55C to +350C ("V" Rating) Non-Inductive Windings Available
Description
Resistances from 0.005 to 260kOhms Power Rating 0.1 to 13Watts Resistance Tolerances to +/-0.01% Low TCR: +/-20ppm/K Standard MIL-R-266 / MIL-R-39007 Power Ratings Temperature Range: -55C to +350C ("V" Rating) Non-Inductive Windings Available

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - UT-5A - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
UT-5A
Leaded Resistor UT-5A
Resistances from 0.005 to 260kOhms Power Rating 0.1 to 13Watts Resistance Tolerances to +/-0.01% Low TCR: +/-20ppm/K Standard MIL-R-266 / MIL-R-39007 Power Ratings Temperature Range: -55C to +350C ("V" Rating) Non-Inductive Windings Available
  • Resistances from 0.005 to 260kOhms
  • Power Rating 0.1 to 13Watts
  • Resistance Tolerances to +/-0.01%
  • Low TCR: +/-20ppm/K Standard
  • MIL-R-266 / MIL-R-39007 Power Ratings
  • Temperature Range: -55C to +350C ("V" Rating)
  • Non-Inductive Windings Available

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UT-5A
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range ? to 65000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details