Riedon, Inc. Network Resistor TF3006A

Description
Resistances from 25 Ohm to 10MOhms Power Rating to 1.35W Resistance Tolerances to ±1% Temperature Coefficients to ±100ppm/K TCR Matching to ±5 ppm/K Up to 9 Resistors
Description
Resistances from 25 Ohm to 10MOhms Power Rating to 1.35W Resistance Tolerances to ±1% Temperature Coefficients to ±100ppm/K TCR Matching to ±5 ppm/K Up to 9 Resistors

Suppliers

Company
Product
Description
Supplier Links
Network Resistor - TF3006A - Riedon, Inc.
Alhambra, CA, USA
Network Resistor
TF3006A
Network Resistor TF3006A
Resistances from 25 Ohm to 10MOhms Power Rating to 1.35W Resistance Tolerances to ±1% Temperature Coefficients to ±100ppm/K TCR Matching to ±5 ppm/K Up to 9 Resistors

Resistances from 25 Ohm to 10MOhms
Power Rating to 1.35W
Resistance Tolerances to ±1%
Temperature Coefficients to ±100ppm/K
TCR Matching to ±5 ppm/K
Up to 9 Resistors

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number TF3006A
Product Name Network Resistor
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 to 1.00E7 ohms
Tolerance 1 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details