Riedon, Inc. Chip Resistor - Surface Mount S5-100RF2

Description
100 Ohms ±1% 4W Chip Resistor 8230 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
100 Ohms ±1% 4W Chip Resistor 8230 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-S5-100RF2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S5-100RF2DKR-ND
Chip Resistor - Surface Mount 696-S5-100RF2DKR-ND
100 Ohms ±1% 4W Chip Resistor 8230 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

100 Ohms ±1% 4W Chip Resistor 8230 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S5-100RF2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S5-100RF2TR-ND
Chip Resistor - Surface Mount 696-S5-100RF2TR-ND
100 Ohms ±1% 4W Chip Resistor 8230 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

100 Ohms ±1% 4W Chip Resistor 8230 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S5-100RF2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S5-100RF2CT-ND
Chip Resistor - Surface Mount 696-S5-100RF2CT-ND
100 Ohms ±1% 4W Chip Resistor 8230 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

100 Ohms ±1% 4W Chip Resistor 8230 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237214-S5-100RF2
Resistors - Chip Resistor - Surface Mount 1237214-S5-100RF2
Win Source Part Number: 1237214-S5-100RF2 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel Height - Seated (Max): 0.319" (8.10mm) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 4W Composition: Wirewound Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 8230 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.819" L x 0.296" W (20.80mm x 7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-5-100FTR,S-5-100FT R,S-5-100FDKR,S-5-10 0FCT,696-1257-1,S-5- 100FDKR,696-1257-2,S 5100OHM1,S-5-100FCT, 696-1257-6

Win Source Part Number: 1237214-S5-100RF2
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel
Height - Seated (Max): 0.319" (8.10mm)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 4W
Composition: Wirewound
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 8230 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.819" L x 0.296" W (20.80mm x 7.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S-5-100FTR,S-5-100FTR,S-5-100FDKR,S-5-100FCT,696-1257-1,S-5-100FDKR,696-1257-2,S5100OHM1,S-5-100FCT,696-1257-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 696-S5-100RF2DKR-ND 1237214-S5-100RF2
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 8230 J-Lead
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details