Riedon, Inc. Resistors - Chip Resistor - Surface Mount S3-0R03F1

Description
Win Source Part Number: 1237176-S3-0R03F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Tolerance: ±1% Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 30 mOhms Package / Case: 6327 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.626" L x 0.272" W (15.90mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S3-0R03F1CT,S-3-0.03 0FDKR,S30R03F1,S-3-0 .030FTR,S3-0R03F1DKR ,S3-0R03F1TR,S-3-0.0 30FTR,S-3-0.030FCT,S -3-0.030FCT,S-3 0.030 OHM 1%,S-3-0.030FDKR
Request a Quote Datasheet
Description
Win Source Part Number: 1237176-S3-0R03F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Tolerance: ±1% Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 30 mOhms Package / Case: 6327 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.626" L x 0.272" W (15.90mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S3-0R03F1CT,S-3-0.03 0FDKR,S30R03F1,S-3-0 .030FTR,S3-0R03F1DKR ,S3-0R03F1TR,S-3-0.0 30FTR,S-3-0.030FCT,S -3-0.030FCT,S-3 0.030 OHM 1%,S-3-0.030FDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237176-S3-0R03F1
Resistors - Chip Resistor - Surface Mount 1237176-S3-0R03F1
Win Source Part Number: 1237176-S3-0R03F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Tolerance: ±1% Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 30 mOhms Package / Case: 6327 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.626" L x 0.272" W (15.90mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S3-0R03F1CT,S-3-0.03 0FDKR,S30R03F1,S-3-0 .030FTR,S3-0R03F1DKR ,S3-0R03F1TR,S-3-0.0 30FTR,S-3-0.030FCT,S -3-0.030FCT,S-3 0.030 OHM 1%,S-3-0.030FDKR

Win Source Part Number: 1237176-S3-0R03F1
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel (TR)
Height - Seated (Max): 0.268" (6.80mm)
Standard Package: 500
Tolerance: ±1%
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 30 mOhms
Package / Case: 6327 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.626" L x 0.272" W (15.90mm x 6.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S3-0R03F1CT,S-3-0.030FDKR,S30R03F1,S-3-0.030FTR,S3-0R03F1DKR,S3-0R03F1TR,S-3-0.030FTR,S-3-0.030FCT,S-3-0.030FCT,S-3 0.030 OHM 1%,S-3-0.030FDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S3-0R03F1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S3-0R03F1TR-ND
Chip Resistor - Surface Mount 696-S3-0R03F1TR-ND
30 mOhms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

30 mOhms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S3-0R03F1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S3-0R03F1DKR-ND
Chip Resistor - Surface Mount 696-S3-0R03F1DKR-ND
RES 0.03 OHM 1% 3W 6327

RES 0.03 OHM 1% 3W 6327

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S3-0R03F1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S3-0R03F1CT-ND
Chip Resistor - Surface Mount 696-S3-0R03F1CT-ND
RES 0.03 OHM 1% 3W 6327

RES 0.03 OHM 1% 3W 6327

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - S3-0R03F1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
S3-0R03F1
Resistors - Chip Resistor - Surface Mount S3-0R03F1
RES 0.03 OHM 1% 3W 6327

RES 0.03 OHM 1% 3W 6327

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 1237176-S3-0R03F1 696-S3-0R03F1TR-ND S3-0R03F1
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 0.0300 ohms 0.0300 ohms 0.0300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts
Operating Temperature -55 to 275 C (-67 to 527 F) -55 to 275 C (-67 to 527 F) -55 to 275 C (-67 to 527 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED93L1FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1614906-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20500 ohms
View Details
4 suppliers