Riedon, Inc. Chip Resistor - Surface Mount S3-0R02F2

Description
20 mOhms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
20 mOhms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-S3-0R02F2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S3-0R02F2TR-ND
Chip Resistor - Surface Mount 696-S3-0R02F2TR-ND
20 mOhms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

20 mOhms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S3-0R02F2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S3-0R02F2DKR-ND
Chip Resistor - Surface Mount 696-S3-0R02F2DKR-ND
RES 0.02 OHM 1% 3W 6327

RES 0.02 OHM 1% 3W 6327

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S3-0R02F2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S3-0R02F2CT-ND
Chip Resistor - Surface Mount 696-S3-0R02F2CT-ND
RES 0.02 OHM 1% 3W 6327

RES 0.02 OHM 1% 3W 6327

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237183-S3-0R02F2
Resistors - Chip Resistor - Surface Mount 1237183-S3-0R02F2
Win Source Part Number: 1237183-S3-0R02F2 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Tolerance: ±1% Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 20 mOhms Package / Case: 6327 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.626" L x 0.272" W (15.90mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-3-0.020FTR,S30R02F 2,S-3-0.020FTR,S-3-0 .020FCT,S-3-0.020FCT ,S-3 0.020 OHM 1%,S-3-0.020FDKR,S-3 -0.020FDKR,S3-0R02F2 TR,S3-0R02F2DKR,S3-0 R02F2CT

Win Source Part Number: 1237183-S3-0R02F2
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel (TR)
Height - Seated (Max): 0.268" (6.80mm)
Standard Package: 500
Tolerance: ±1%
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 20 mOhms
Package / Case: 6327 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.626" L x 0.272" W (15.90mm x 6.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S-3-0.020FTR,S30R02F2,S-3-0.020FTR,S-3-0.020FCT,S-3-0.020FCT,S-3 0.020 OHM 1%,S-3-0.020FDKR,S-3-0.020FDKR,S3-0R02F2TR,S3-0R02F2DKR,S3-0R02F2CT

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - S3-0R02F2 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
S3-0R02F2
Resistors - Chip Resistor - Surface Mount S3-0R02F2
RES 0.02 OHM 1% 3W 6327

RES 0.02 OHM 1% 3W 6327

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 696-S3-0R02F2TR-ND 1237183-S3-0R02F2 S3-0R02F2
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging 6327 J-Lead 6327 J-Lead
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details