The Win Source Electronics part number 1237177-S2-3KF1 is a surface mount wirewound resistor with a resistance value of 3 kOhms and a power rating of 1 Watt. It features a tolerance of ±1% and a temperature coefficient of ±20ppm/°C, making it suitable for precision applications. The operating temperature range is from -55°C to +275°C, allowing for use in high-temperature environments. This resistor is designed with flame-resistant properties and is moisture resistant, classified under MSL Level 1, indicating it can be stored indefinitely without risk of moisture damage. The dimensions of the resistor are 0.260" L x 0.154" W (6.60mm x 3.90mm), and it is packaged in tape and reel format, with a standard package quantity of 600 units.
RES SMD 3K OHM 1% 1W 2615
RES SMD 3K OHM 1% 1W 2615
3 kOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Win Source Part Number: 1237177-S2-3KF1
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel (TR)
Height - Seated (Max): 0.142" (3.60mm)
Standard Package: 600
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 3 kOhms
Package / Case: 2615 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S-2-3000FTR,S2-3KF1T
RES SMD 3K OHM 1% 1W 2615
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 696-S2-3KF1CT-ND | 1237177-S2-3KF1 | S2-3KF1 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | 2615 J-Lead | 2615 J-Lead | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |