Riedon, Inc. Resistors - Chip Resistor - Surface Mount S1-0R47F1

Description
Win Source Part Number: 1237169-S1-0R47F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.126" (3.20mm) Standard Package: 650 Tolerance: ±1% Power (Watts): 0.5W, 1/2W Composition: Wirewound Number of Terminations: 2 Resistance: 470 mOhms Package / Case: 1913 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.189" L x 0.130" W (4.80mm x 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S1-0R47F1DKR,S-1 0.470 OHM 1%,S-1-0.470FTR,S1-0 R47F1CT,S-1-0.470FTR ,S10R47F1,S1-0R47F1T R,S-1-0.470FCT,S-1-0 .470FDKR,S-1-0.470FC T,S-1-0.470FDKR
Request a Quote Datasheet
Description
Win Source Part Number: 1237169-S1-0R47F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.126" (3.20mm) Standard Package: 650 Tolerance: ±1% Power (Watts): 0.5W, 1/2W Composition: Wirewound Number of Terminations: 2 Resistance: 470 mOhms Package / Case: 1913 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.189" L x 0.130" W (4.80mm x 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S1-0R47F1DKR,S-1 0.470 OHM 1%,S-1-0.470FTR,S1-0 R47F1CT,S-1-0.470FTR ,S10R47F1,S1-0R47F1T R,S-1-0.470FCT,S-1-0 .470FDKR,S-1-0.470FC T,S-1-0.470FDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237169-S1-0R47F1
Resistors - Chip Resistor - Surface Mount 1237169-S1-0R47F1
Win Source Part Number: 1237169-S1-0R47F1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.126" (3.20mm) Standard Package: 650 Tolerance: ±1% Power (Watts): 0.5W, 1/2W Composition: Wirewound Number of Terminations: 2 Resistance: 470 mOhms Package / Case: 1913 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.189" L x 0.130" W (4.80mm x 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S1-0R47F1DKR,S-1 0.470 OHM 1%,S-1-0.470FTR,S1-0 R47F1CT,S-1-0.470FTR ,S10R47F1,S1-0R47F1T R,S-1-0.470FCT,S-1-0 .470FDKR,S-1-0.470FC T,S-1-0.470FDKR

Win Source Part Number: 1237169-S1-0R47F1
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel (TR)
Height - Seated (Max): 0.126" (3.20mm)
Standard Package: 650
Tolerance: ±1%
Power (Watts): 0.5W, 1/2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 470 mOhms
Package / Case: 1913 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.189" L x 0.130" W (4.80mm x 3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S1-0R47F1DKR,S-1 0.470 OHM 1%,S-1-0.470FTR,S1-0R47F1CT,S-1-0.470FTR,S10R47F1,S1-0R47F1TR,S-1-0.470FCT,S-1-0.470FDKR,S-1-0.470FCT,S-1-0.470FDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1237169-S1-0R47F1
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1623785-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details