Restek Rtx®-PCB Columns

Description
(proprietary Crossbond® phase) Unique polymer for PCBs analysis by GC/ECD or GC/MS. Good results for other semivolatiles. Low polarity; inert to active compounds. Stable to 340 °C.
Description
(proprietary Crossbond® phase) Unique polymer for PCBs analysis by GC/ECD or GC/MS. Good results for other semivolatiles. Low polarity; inert to active compounds. Stable to 340 °C.

Suppliers

Company
Product
Description
Supplier Links
Rtx®-PCB Columns -  - Restek
Bellefonte, PA, USA
Rtx®-PCB Columns
Rtx®-PCB Columns
(proprietary Crossbond® phase) Unique polymer for PCBs analysis by GC/ECD or GC/MS. Good results for other semivolatiles. Low polarity; inert to active compounds. Stable to 340 °C.

(proprietary Crossbond® phase)

  • Unique polymer for PCBs analysis by GC/ECD or GC/MS.
  • Good results for other semivolatiles.
  • Low polarity; inert to active compounds.
  • Stable to 340 °C.
Supplier's Site

Technical Specifications

  Restek
Product Category GC Columns
Product Name Rtx®-PCB Columns
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 20 to 60 m (65.62 to 197 ft)
Unlock Full Specs
to access all available technical data

Similar Products

FAMEWAX Columns -  - Restek
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 30 m (98.43 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 60 m (197 ft)
Inner Diameter (ID) 250 µm (9.84 mils)
Film Thickness 0.2500 µm (0.0098 mils)
View Details
Rxi®-1ms Secondary Columns for GCxGC -  - Restek
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 2 m (6.56 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 60 m (197 ft)
Inner Diameter (ID) 320 µm (12.6 mils)
Film Thickness 0.5000 µm (0.0197 mils)
View Details