Restek Rtx®-BAC2 Columns

Description
Application-specific columns for blood alcohol analysis—achieve baseline resolution in less than 3 minutes. Also excellent for abused inhalant anesthetics, γ-hydroxybutyrate (GHB)/γ-butyrolacton e (GBL), glycols, and common industrial solvents. Rtx®-BAC2 confirmation column provides four elution order changes under the same conditions. Stable to 260 °C.
Description
Application-specific columns for blood alcohol analysis—achieve baseline resolution in less than 3 minutes. Also excellent for abused inhalant anesthetics, γ-hydroxybutyrate (GHB)/γ-butyrolacton e (GBL), glycols, and common industrial solvents. Rtx®-BAC2 confirmation column provides four elution order changes under the same conditions. Stable to 260 °C.

Suppliers

Company
Product
Description
Supplier Links
Rtx®-BAC2 Columns -  - Restek
Bellefonte, PA, USA
Rtx®-BAC2 Columns
Rtx®-BAC2 Columns
Application-specific columns for blood alcohol analysis—achieve baseline resolution in less than 3 minutes. Also excellent for abused inhalant anesthetics, γ-hydroxybutyrate (GHB)/γ-butyrolacton e (GBL), glycols, and common industrial solvents. Rtx®-BAC2 confirmation column provides four elution order changes under the same conditions. Stable to 260 °C.
  • Application-specific columns for blood alcohol analysis—achieve baseline resolution in less than 3 minutes. Also excellent for abused inhalant anesthetics, γ-hydroxybutyrate (GHB)/γ-butyrolactone (GBL), glycols, and common industrial solvents.
  • Rtx®-BAC2 confirmation column provides four elution order changes under the same conditions.
  • Stable to 260 °C.
Supplier's Site

Technical Specifications

  Restek
Product Category GC Columns
Product Name Rtx®-BAC2 Columns
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 30 m (98.43 ft)
Unlock Full Specs
to access all available technical data

Similar Products

MXT®-1701 Columns -  - Restek
Specs
Column Type Capillary
Construction Material Stainless Steel
Column Length 15 to 60 m (49.21 to 197 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 30 m (98.43 ft)
Inner Diameter (ID) 320 µm (12.6 mils)
Film Thickness 1 µm (0.0394 mils)
View Details
MXT®-Msieve 5A Columns -  - Restek
Specs
Column Type Capillary; Porous Layer Open Tubular
Construction Material Stainless Steel
Column Length 15 to 30 m (49.21 to 98.43 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 30 m (98.43 ft)
Inner Diameter (ID) 320 µm (12.6 mils)
Film Thickness 0.5000 µm (0.0197 mils)
View Details