Restek MXT®-65 Columns

Description
(mid to high polarity phase; Crossbond® 65% diphenyl/35% dimethyl polysiloxane) General purpose columns for phenols and fatty acids. Temperature range: 50 °C to 300 °C. Equivalent to USP G17 phase. Similar Phase(s): TAP-CB, 400-65HT, 007-65HT
Description
(mid to high polarity phase; Crossbond® 65% diphenyl/35% dimethyl polysiloxane) General purpose columns for phenols and fatty acids. Temperature range: 50 °C to 300 °C. Equivalent to USP G17 phase. Similar Phase(s): TAP-CB, 400-65HT, 007-65HT

Suppliers

Company
Product
Description
Supplier Links
MXT®-65 Columns -  - Restek
Bellefonte, PA, USA
MXT®-65 Columns
MXT®-65 Columns
(mid to high polarity phase; Crossbond® 65% diphenyl/35% dimethyl polysiloxane) General purpose columns for phenols and fatty acids. Temperature range: 50 °C to 300 °C. Equivalent to USP G17 phase. Similar Phase(s): TAP-CB, 400-65HT, 007-65HT

(mid to high polarity phase; Crossbond® 65% diphenyl/35% dimethyl polysiloxane)

  • General purpose columns for phenols and fatty acids.
  • Temperature range: 50 °C to 300 °C.
  • Equivalent to USP G17 phase.

Similar Phase(s):

TAP-CB, 400-65HT, 007-65HT

Supplier's Site

Technical Specifications

  Restek
Product Category GC Columns
Product Name MXT®-65 Columns
Column Type Capillary
Construction Material Stainless Steel
Column Length 15 to 30 m (49.21 to 98.43 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Rxi®-5ms Columns -  - Restek
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 10 to 60 m (32.81 to 197 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 15 m (49.21 ft)
Inner Diameter (ID) 320 µm (12.6 mils)
Film Thickness 0.5000 µm (0.0197 mils)
View Details
Rxi®-35Sil MS Columns -  - Restek
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 15 to 30 m (49.21 to 98.43 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 60 m (197 ft)
Inner Diameter (ID) 250 µm (9.84 mils)
Film Thickness 0.5000 µm (0.0197 mils)
View Details