Restek MXT®-1 SimDist Column

Description
Application-specific columns in unbreakable Siltek® treated stainless steel tubing meet all resolution criteria for high temperature simulated distillation (e.g., ASTM Method D2887 Extended). MXT®-1HT SimDist and MXT®-1 SimDist phases offer true methyl silicone polarity; MXT®-500 SimDist phase is a carborane siloxane polymer. Stable to 430 °C. Manufactured from Siltek® treated stainless steel tubing, MXT® columns are the most durable high temperature GC columns available. As outlined in ASTM Method D6352, high temperature simulated distillation requires a column that can withstand temperatures to 430 °C. MXT®-1HT SimDist and MXT®-500 SimDist columns exhibit excellent peak shape and low bleed, even at 430 °C! The unique MXT®-1HT SimDist methyl silicone polymer gives the correct retention time/boiling point curve. The MXT®-500 SimDist carborane siloxane polymer offers a slight shift in the calculated boiling range distribution for petroleum samples containing aromatic hydrocarbons.
Description
Application-specific columns in unbreakable Siltek® treated stainless steel tubing meet all resolution criteria for high temperature simulated distillation (e.g., ASTM Method D2887 Extended). MXT®-1HT SimDist and MXT®-1 SimDist phases offer true methyl silicone polarity; MXT®-500 SimDist phase is a carborane siloxane polymer. Stable to 430 °C. Manufactured from Siltek® treated stainless steel tubing, MXT® columns are the most durable high temperature GC columns available. As outlined in ASTM Method D6352, high temperature simulated distillation requires a column that can withstand temperatures to 430 °C. MXT®-1HT SimDist and MXT®-500 SimDist columns exhibit excellent peak shape and low bleed, even at 430 °C! The unique MXT®-1HT SimDist methyl silicone polymer gives the correct retention time/boiling point curve. The MXT®-500 SimDist carborane siloxane polymer offers a slight shift in the calculated boiling range distribution for petroleum samples containing aromatic hydrocarbons.

Suppliers

Company
Product
Description
Supplier Links
MXT®-1 SimDist Column -  - Restek
Bellefonte, PA, USA
MXT®-1 SimDist Column
MXT®-1 SimDist Column
Application-specific columns in unbreakable Siltek® treated stainless steel tubing meet all resolution criteria for high temperature simulated distillation (e.g., ASTM Method D2887 Extended). MXT®-1HT SimDist and MXT®-1 SimDist phases offer true methyl silicone polarity; MXT®-500 SimDist phase is a carborane siloxane polymer. Stable to 430 °C. Manufactured from Siltek® treated stainless steel tubing, MXT® columns are the most durable high temperature GC columns available. As outlined in ASTM Method D6352, high temperature simulated distillation requires a column that can withstand temperatures to 430 °C. MXT®-1HT SimDist and MXT®-500 SimDist columns exhibit excellent peak shape and low bleed, even at 430 °C! The unique MXT®-1HT SimDist methyl silicone polymer gives the correct retention time/boiling point curve. The MXT®-500 SimDist carborane siloxane polymer offers a slight shift in the calculated boiling range distribution for petroleum samples containing aromatic hydrocarbons.
  • Application-specific columns in unbreakable Siltek® treated stainless steel tubing meet all resolution criteria for high temperature simulated distillation (e.g., ASTM Method D2887 Extended).
  • MXT®-1HT SimDist and MXT®-1 SimDist phases offer true methyl silicone polarity; MXT®-500 SimDist phase is a carborane siloxane polymer.
  • Stable to 430 °C.

Manufactured from Siltek® treated stainless steel tubing, MXT® columns are the most durable high temperature GC columns available. As outlined in ASTM Method D6352, high temperature simulated distillation requires a column that can withstand temperatures to 430 °C. MXT®-1HT SimDist and MXT®-500 SimDist columns exhibit excellent peak shape and low bleed, even at 430 °C! The unique MXT®-1HT SimDist methyl silicone polymer gives the correct retention time/boiling point curve. The MXT®-500 SimDist carborane siloxane polymer offers a slight shift in the calculated boiling range distribution for petroleum samples containing aromatic hydrocarbons.

Supplier's Site

Technical Specifications

  Restek
Product Category GC Columns
Product Name MXT®-1 SimDist Column
Column Type Capillary
Construction Material Stainless Steel
Column Length 6 m (19.69 ft)
Unlock Full Specs
to access all available technical data

Similar Products

HayeSep®Series Packings -  - Restek
Specs
Column Type Packed
Operating Temperature ? to 554 F (? to 290 C)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 30 m (98.43 ft)
Inner Diameter (ID) 250 µm (9.84 mils)
Film Thickness 0.2500 µm (0.0098 mils)
View Details
Rtx®-624 Columns -  - Restek
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 20 to 105 m (65.62 to 344 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 15 m (49.21 ft)
Inner Diameter (ID) 250 µm (9.84 mils)
Film Thickness 0.2500 µm (0.0098 mils)
View Details