Restek Bonded Packed Column Stationary Phases

Description
Low bleed levels. Longer column lifetimes. Short conditioning times. Bonded phases are used in capillary columns because they provided a dramatic increase in column quality. To truly bridge the gap between traditional packed columns and capillary columns, it was necessary to develop bonded liquid phases for packed columns. Now packed column chromatographers can expect shorter conditioning times, lower bleed, and longer column lifetimes by using Restek bonded phase packed columns. Solvent rinsing during the manufacturing process removes low molecular weight polymer fragments that contribute to long conditioning cycle times. Our bonded packings usually stabilize in 30 minutes or less. Because the bleed is lower with bonded phases, detectors can be operated at higher sensitivities and the need for data system bleed compensation is greatly reduced. Bonded phases also last much longer than non-bonded phases. Bonded phases are more resistant to oxidation than non-bonded phases because of the stronger intermolecular forces produced by cross-linking. Because the material is thoroughly cross-linked, the phase will not sag, as often happens with non-bonded phases. These columns are for on-column injections. For not-on-column configuration, add suffix -901. **Siltek treated stainless steel. ***Application specific column.
Description
Low bleed levels. Longer column lifetimes. Short conditioning times. Bonded phases are used in capillary columns because they provided a dramatic increase in column quality. To truly bridge the gap between traditional packed columns and capillary columns, it was necessary to develop bonded liquid phases for packed columns. Now packed column chromatographers can expect shorter conditioning times, lower bleed, and longer column lifetimes by using Restek bonded phase packed columns. Solvent rinsing during the manufacturing process removes low molecular weight polymer fragments that contribute to long conditioning cycle times. Our bonded packings usually stabilize in 30 minutes or less. Because the bleed is lower with bonded phases, detectors can be operated at higher sensitivities and the need for data system bleed compensation is greatly reduced. Bonded phases also last much longer than non-bonded phases. Bonded phases are more resistant to oxidation than non-bonded phases because of the stronger intermolecular forces produced by cross-linking. Because the material is thoroughly cross-linked, the phase will not sag, as often happens with non-bonded phases. These columns are for on-column injections. For not-on-column configuration, add suffix -901. **Siltek treated stainless steel. ***Application specific column.

Suppliers

Company
Product
Description
Supplier Links
Bonded Packed Column Stationary Phases -  - Restek
Bellefonte, PA, USA
Bonded Packed Column Stationary Phases
Bonded Packed Column Stationary Phases
Low bleed levels. Longer column lifetimes. Short conditioning times. Bonded phases are used in capillary columns because they provided a dramatic increase in column quality. To truly bridge the gap between traditional packed columns and capillary columns, it was necessary to develop bonded liquid phases for packed columns. Now packed column chromatographers can expect shorter conditioning times, lower bleed, and longer column lifetimes by using Restek bonded phase packed columns. Solvent rinsing during the manufacturing process removes low molecular weight polymer fragments that contribute to long conditioning cycle times. Our bonded packings usually stabilize in 30 minutes or less. Because the bleed is lower with bonded phases, detectors can be operated at higher sensitivities and the need for data system bleed compensation is greatly reduced. Bonded phases also last much longer than non-bonded phases. Bonded phases are more resistant to oxidation than non-bonded phases because of the stronger intermolecular forces produced by cross-linking. Because the material is thoroughly cross-linked, the phase will not sag, as often happens with non-bonded phases. These columns are for on-column injections. For not-on-column configuration, add suffix -901. **Siltek treated stainless steel. ***Application specific column.
  • Low bleed levels.
  • Longer column lifetimes.
  • Short conditioning times.

Bonded phases are used in capillary columns because they provided a dramatic increase in column quality. To truly bridge the gap between traditional packed columns and capillary columns, it was necessary to develop bonded liquid phases for packed columns. Now packed column chromatographers can expect shorter conditioning times, lower bleed, and longer column lifetimes by using Restek bonded phase packed columns.
Solvent rinsing during the manufacturing process removes low molecular weight polymer fragments that contribute to long conditioning cycle times. Our bonded packings usually stabilize in 30 minutes or less. Because the bleed is lower with bonded phases, detectors can be operated at higher sensitivities and the need for data system bleed compensation is greatly reduced.
Bonded phases also last much longer than non-bonded phases. Bonded phases are more resistant to oxidation than non-bonded phases because of the stronger intermolecular forces produced by cross-linking. Because the material is thoroughly cross-linked, the phase will not sag, as often happens with non-bonded phases.

These columns are for on-column injections. For not-on-column configuration, add suffix -901.
**Siltek treated stainless steel.
***Application specific column.

Supplier's Site

Technical Specifications

  Restek
Product Category GC Columns
Product Name Bonded Packed Column Stationary Phases
Column Type Packed
Unlock Full Specs
to access all available technical data

Similar Products

Rtx®-5 Columns -  - Restek
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 10 to 105 m (32.81 to 344 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 5 m (16.4 ft)
Operating Temperature -76 to 662 F (-60 to 350 C)
View Details
MXT®-200 Columns -  - Restek
Specs
Column Type Capillary
Construction Material Stainless Steel
Column Length 15 to 60 m (49.21 to 197 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 60 m (197 ft)
Inner Diameter (ID) 320 µm (12.6 mils)
Film Thickness 1 µm (0.0394 mils)
View Details