Restek Rtx®-1301 (G43) Columns

Description
(low to midpolarity phase; Crossbond® 6% cyanopropylphenyl/94 % dimethyl polysiloxane) General purpose columns for residual solvents, alcohols, oxygenates, and volatile organic compounds. Temperature range: -20 °C to 280 °C. Equivalent to USP G43 phase. Similar Phase(s): DB-1301, DB-624, HP-1301, HP-624, SPB-1301, SPB-624, VF-1301, VF-624ms, CP-1301, CP-Select 624 CB
Description
(low to midpolarity phase; Crossbond® 6% cyanopropylphenyl/94 % dimethyl polysiloxane) General purpose columns for residual solvents, alcohols, oxygenates, and volatile organic compounds. Temperature range: -20 °C to 280 °C. Equivalent to USP G43 phase. Similar Phase(s): DB-1301, DB-624, HP-1301, HP-624, SPB-1301, SPB-624, VF-1301, VF-624ms, CP-1301, CP-Select 624 CB

Suppliers

Company
Product
Description
Supplier Links
Rtx®-1301 (G43) Columns -  - Restek
Bellefonte, PA, USA
Rtx®-1301 (G43) Columns
Rtx®-1301 (G43) Columns
(low to midpolarity phase; Crossbond® 6% cyanopropylphenyl/94 % dimethyl polysiloxane) General purpose columns for residual solvents, alcohols, oxygenates, and volatile organic compounds. Temperature range: -20 °C to 280 °C. Equivalent to USP G43 phase. Similar Phase(s): DB-1301, DB-624, HP-1301, HP-624, SPB-1301, SPB-624, VF-1301, VF-624ms, CP-1301, CP-Select 624 CB

(low to midpolarity phase; Crossbond® 6% cyanopropylphenyl/94% dimethyl polysiloxane)

  • General purpose columns for residual solvents, alcohols, oxygenates, and volatile organic compounds.
  • Temperature range: -20 °C to 280 °C.
  • Equivalent to USP G43 phase.

Similar Phase(s):

DB-1301, DB-624, HP-1301, HP-624, SPB-1301, SPB-624, VF-1301, VF-624ms, CP-1301, CP-Select 624 CB

Supplier's Site

Technical Specifications

  Restek
Product Category GC Columns
Product Name Rtx®-1301 (G43) Columns
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 15 to 105 m (49.21 to 344 ft)
Unlock Full Specs
to access all available technical data

Similar Products

D3606 Application Column -  - Restek
Specs
Column Type Packed
Column Length 1.8 m (5.91 ft)
Inner Diameter (ID) 2000 µm (78.74 mils)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 60 m (197 ft)
Inner Diameter (ID) 320 µm (12.6 mils)
Film Thickness 0.5000 µm (0.0197 mils)
View Details
CarboBlack Columns -  - Restek
Specs
Column Type Packed
Construction Material Stainless Steel
Column Length 1.8 to 3.05 m (5.91 to 10.01 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 25 m (82.02 ft)
Inner Diameter (ID) 200 µm (7.87 mils)
Film Thickness 0.4000 µm (0.0157 mils)
View Details