Renold Jeffrey Corrosion Resistant Roller Chain Hydro-Service®

Description
Renold Hydro-Service® chains are treated with a mechanical zinc plating process with additional coatings applied for extra corrosion protection. The corrosion resistance of this coating in many wet, humid, saltwater or other moisture-related applications is far superior to standard nickel or zinc plating. Unlike some products treated in a similar way for corrosion resistance, Renold Hydro-Service® chain is hexavalent chrome-free, ensuring that it is safe and also environmentally friendly. This coating can be applied to standard or adapted, BS or ANSI chain. All components of the Hydro-Service® chain are treated prior to assembly in order to achieve full coverage and protection to all vital surfaces, not just those visible external surfaces. This helps to improve chain wear life and protect against corrosion-related pin and bushing failures. Unlike nickel or zinc platings, the Hydro-Service® treatment will not chip or peel. This extremely durable coating will continue to provide exceptional protection where other treatments fail. Product features include: Excellent corrosion resistance Hexavalent chrome-free No hydrogen embrittlement failures More economical than stainless steel chain Same strength as carbon steel chain More than 30 times the corrosion protection compared with conventional surface treatments Applications include: Sea water environments Meat and poultry processing plants Vegetable processing plants Seafood processing plants Beverage plants Wash down equipment Outdoor applications
Description
Renold Hydro-Service® chains are treated with a mechanical zinc plating process with additional coatings applied for extra corrosion protection. The corrosion resistance of this coating in many wet, humid, saltwater or other moisture-related applications is far superior to standard nickel or zinc plating. Unlike some products treated in a similar way for corrosion resistance, Renold Hydro-Service® chain is hexavalent chrome-free, ensuring that it is safe and also environmentally friendly. This coating can be applied to standard or adapted, BS or ANSI chain. All components of the Hydro-Service® chain are treated prior to assembly in order to achieve full coverage and protection to all vital surfaces, not just those visible external surfaces. This helps to improve chain wear life and protect against corrosion-related pin and bushing failures. Unlike nickel or zinc platings, the Hydro-Service® treatment will not chip or peel. This extremely durable coating will continue to provide exceptional protection where other treatments fail. Product features include: Excellent corrosion resistance Hexavalent chrome-free No hydrogen embrittlement failures More economical than stainless steel chain Same strength as carbon steel chain More than 30 times the corrosion protection compared with conventional surface treatments Applications include: Sea water environments Meat and poultry processing plants Vegetable processing plants Seafood processing plants Beverage plants Wash down equipment Outdoor applications

Suppliers

Company
Product
Description
Supplier Links
Corrosion Resistant Roller Chain - Hydro-Service® - Renold Jeffrey
Morristown, TN, USA
Corrosion Resistant Roller Chain
Hydro-Service®
Corrosion Resistant Roller Chain Hydro-Service®
Renold Hydro-Service® chains are treated with a mechanical zinc plating process with additional coatings applied for extra corrosion protection. The corrosion resistance of this coating in many wet, humid, saltwater or other moisture-related applications is far superior to standard nickel or zinc plating. Unlike some products treated in a similar way for corrosion resistance, Renold Hydro-Service® chain is hexavalent chrome-free, ensuring that it is safe and also environmentally friendly. This coating can be applied to standard or adapted, BS or ANSI chain. All components of the Hydro-Service® chain are treated prior to assembly in order to achieve full coverage and protection to all vital surfaces, not just those visible external surfaces. This helps to improve chain wear life and protect against corrosion-related pin and bushing failures. Unlike nickel or zinc platings, the Hydro-Service® treatment will not chip or peel. This extremely durable coating will continue to provide exceptional protection where other treatments fail. Product features include: Excellent corrosion resistance Hexavalent chrome-free No hydrogen embrittlement failures More economical than stainless steel chain Same strength as carbon steel chain More than 30 times the corrosion protection compared with conventional surface treatments Applications include: Sea water environments Meat and poultry processing plants Vegetable processing plants Seafood processing plants Beverage plants Wash down equipment Outdoor applications

Renold Hydro-Service® chains are treated with a mechanical zinc plating process with additional coatings applied for extra corrosion protection. The corrosion resistance of this coating in many wet, humid, saltwater or other moisture-related applications is far superior to standard nickel or zinc plating.

Unlike some products treated in a similar way for corrosion resistance, Renold Hydro-Service® chain is hexavalent chrome-free, ensuring that it is safe and also environmentally friendly. This coating can be applied to standard or adapted, BS or ANSI chain.

All components of the Hydro-Service® chain are treated prior to assembly in order to achieve full coverage and protection to all vital surfaces, not just those visible external surfaces. This helps to improve chain wear life and protect against corrosion-related pin and bushing failures. Unlike nickel or zinc platings, the Hydro-Service® treatment will not chip or peel. This extremely durable coating will continue to provide exceptional protection where other treatments fail.

Product features include:

  • Excellent corrosion resistance
  • Hexavalent chrome-free
  • No hydrogen embrittlement failures
  • More economical than stainless steel chain
  • Same strength as carbon steel chain
  • More than 30 times the corrosion protection compared with conventional surface treatments

Applications include:

  • Sea water environments
  • Meat and poultry processing plants
  • Vegetable processing plants
  • Seafood processing plants
  • Beverage plants
  • Wash down equipment
  • Outdoor applications
Supplier's Site

Technical Specifications

  Renold Jeffrey
Product Category Roller Chain
Product Number Hydro-Service®
Product Name Corrosion Resistant Roller Chain
Rollers Rollers
Unlock Full Specs
to access all available technical data

Similar Products

Cast Iron Chain MC33 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.49 inch (63.2 mm)
Maximum Allowable Load 1260 lbs (571 kg)
View Details
Roller Chains - 7204280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.2500 inch (6.35 mm)
View Details
Engineering Chain - Steel Knuckle - Renold Jeffrey
Specs
Chain Class / Application Engineering Steel Chain
Links Straight Link
Features Attachment Chain
View Details