Renold Jeffrey XTRA Series Roller Chain H Series (Heavy)

Description
XTRA Series chains incorporate the usual Renold performance enhancing features including solid bushings, ball drifted plate holes, shot peening, and optimum interference fits. The gearing dimensions of XTRA Series chain are identical to our standard ANSI single strand chains and will run on standard sprockets. The larger transverse pitch of double and triple strand chains with heavy duty side plates (H or HV Series) require special sprockets. The XTRA Series chains can be summarized as follows: H Series (Heavy) Heavy Series roller chains are made with one size thicker link plates for greater strength and resistance to link plate fatigue failure. These chains are well suited for heavy duty drive service where high shock loading is such that ANSI standard roller chains do not survive. Single strand Heavy Series roller chains operate over standard ANSI sprockets, however, multiple strand chains require special sprockets because the heavy style link plate increases their transverse pitch.
Datasheet
Description
XTRA Series chains incorporate the usual Renold performance enhancing features including solid bushings, ball drifted plate holes, shot peening, and optimum interference fits. The gearing dimensions of XTRA Series chain are identical to our standard ANSI single strand chains and will run on standard sprockets. The larger transverse pitch of double and triple strand chains with heavy duty side plates (H or HV Series) require special sprockets. The XTRA Series chains can be summarized as follows: H Series (Heavy) Heavy Series roller chains are made with one size thicker link plates for greater strength and resistance to link plate fatigue failure. These chains are well suited for heavy duty drive service where high shock loading is such that ANSI standard roller chains do not survive. Single strand Heavy Series roller chains operate over standard ANSI sprockets, however, multiple strand chains require special sprockets because the heavy style link plate increases their transverse pitch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XTRA Series Roller Chain - H Series (Heavy) - Renold Jeffrey
Morristown, TN, USA
XTRA Series Roller Chain
H Series (Heavy)
XTRA Series Roller Chain H Series (Heavy)
XTRA Series chains incorporate the usual Renold performance enhancing features including solid bushings, ball drifted plate holes, shot peening, and optimum interference fits. The gearing dimensions of XTRA Series chain are identical to our standard ANSI single strand chains and will run on standard sprockets. The larger transverse pitch of double and triple strand chains with heavy duty side plates (H or HV Series) require special sprockets. The XTRA Series chains can be summarized as follows: H Series (Heavy) Heavy Series roller chains are made with one size thicker link plates for greater strength and resistance to link plate fatigue failure. These chains are well suited for heavy duty drive service where high shock loading is such that ANSI standard roller chains do not survive. Single strand Heavy Series roller chains operate over standard ANSI sprockets, however, multiple strand chains require special sprockets because the heavy style link plate increases their transverse pitch.

XTRA Series chains incorporate the usual Renold performance enhancing features including solid bushings, ball drifted plate holes, shot peening, and optimum interference fits. The gearing dimensions of XTRA Series chain are identical to our standard ANSI single strand chains and will run on standard sprockets. The larger transverse pitch of double and triple strand chains with heavy duty side plates (H or HV Series) require special sprockets. The XTRA Series chains can be summarized as follows:

H Series (Heavy)

Heavy Series roller chains are made with one size thicker link plates for greater strength and resistance to link plate fatigue failure. These chains are well suited for heavy duty drive service where high shock loading is such that ANSI standard roller chains do not survive. Single strand Heavy Series roller chains operate over standard ANSI sprockets, however, multiple strand chains require special sprockets because the heavy style link plate increases their transverse pitch.

Supplier's Site Datasheet

Technical Specifications

  Renold Jeffrey
Product Category Roller Chain
Product Number H Series (Heavy)
Product Name XTRA Series Roller Chain
Rollers Rollers
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 474981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polypropylene; Polypropylene
Chain Pitch 0.3750 inch (9.52 mm)
Tensile Strength 66 lbs (29.93 kg)
View Details
Short Pitch Precision Roller Chain(B Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 40 (63.50mm); >63.50
Chain Pitch 0.3150 to 4.5 inch (8 to 114 mm)
View Details
Engineering Chain - Meat Packing and Processing - Renold Jeffrey
Specs
Chain Class / Application Conveyor Chain; Engineering Steel Chain
Chain Pitch 4.04 to 6 inch (103 to 152 mm)
Rollers Rollers
View Details