Renold Jeffrey Leaf Chain BL Series

Description
Our range of leaf chain for material handling applications is used worldwide for straddle carriers, fork lift trucks and on major civil engineering works such as flood defense barriers. We stand behind some of the largest names in the industry thanks to the quality of our products. Leaf chains are made especially for applications requiring flexible, high strength tension linkages for reciprocating motion devices. These chains operate over sheaves rather than sprockets and are often found on fork lift trucks, or as counter-weight chains for machine tools or similar balancing applications. These chains are usually supplied cut-to-length and may be supplied with "male" (inside link) or "female" (outside link) ends. Chains to be supplied in an even number of pitches possess one female and one male end. If an odd number of pitches are required please specify whether the ends should be "male" or "female". The type of clevis used will determine the end style required. BL Series BL Series Leaf chains are made for moderate to heavy duty lifting applications and conform to the ASME B29.8 Leaf Chain Standard. Pins and link plates of the BL Series are made from one size larger ANSI chain to allow for operation in moderate to heavy load applications.
Description
Our range of leaf chain for material handling applications is used worldwide for straddle carriers, fork lift trucks and on major civil engineering works such as flood defense barriers. We stand behind some of the largest names in the industry thanks to the quality of our products. Leaf chains are made especially for applications requiring flexible, high strength tension linkages for reciprocating motion devices. These chains operate over sheaves rather than sprockets and are often found on fork lift trucks, or as counter-weight chains for machine tools or similar balancing applications. These chains are usually supplied cut-to-length and may be supplied with "male" (inside link) or "female" (outside link) ends. Chains to be supplied in an even number of pitches possess one female and one male end. If an odd number of pitches are required please specify whether the ends should be "male" or "female". The type of clevis used will determine the end style required. BL Series BL Series Leaf chains are made for moderate to heavy duty lifting applications and conform to the ASME B29.8 Leaf Chain Standard. Pins and link plates of the BL Series are made from one size larger ANSI chain to allow for operation in moderate to heavy load applications.

Suppliers

Company
Product
Description
Supplier Links
Leaf Chain - BL Series - Renold Jeffrey
Morristown, TN, USA
Leaf Chain
BL Series
Leaf Chain BL Series
Our range of leaf chain for material handling applications is used worldwide for straddle carriers, fork lift trucks and on major civil engineering works such as flood defense barriers. We stand behind some of the largest names in the industry thanks to the quality of our products. Leaf chains are made especially for applications requiring flexible, high strength tension linkages for reciprocating motion devices. These chains operate over sheaves rather than sprockets and are often found on fork lift trucks, or as counter-weight chains for machine tools or similar balancing applications. These chains are usually supplied cut-to-length and may be supplied with "male" (inside link) or "female" (outside link) ends. Chains to be supplied in an even number of pitches possess one female and one male end. If an odd number of pitches are required please specify whether the ends should be "male" or "female". The type of clevis used will determine the end style required. BL Series BL Series Leaf chains are made for moderate to heavy duty lifting applications and conform to the ASME B29.8 Leaf Chain Standard. Pins and link plates of the BL Series are made from one size larger ANSI chain to allow for operation in moderate to heavy load applications.

Our range of leaf chain for material handling applications is used worldwide for straddle carriers, fork lift trucks and on major civil engineering works such as flood defense barriers. We stand behind some of the largest names in the industry thanks to the quality of our products.

Leaf chains are made especially for applications requiring flexible, high strength tension linkages for reciprocating motion devices. These chains operate over sheaves rather than sprockets and are often found on fork lift trucks, or as counter-weight chains for machine tools or similar balancing applications. These chains are usually supplied cut-to-length and may be supplied with "male" (inside link) or "female" (outside link) ends. Chains to be supplied in an even number of pitches possess one female and one male end. If an odd number of pitches are required please specify whether the ends should be "male" or "female". The type of clevis used will determine the end style required.

BL Series

BL Series Leaf chains are made for moderate to heavy duty lifting applications and conform to the ASME B29.8 Leaf Chain Standard. Pins and link plates of the BL Series are made from one size larger ANSI chain to allow for operation in moderate to heavy load applications.

Supplier's Site

Technical Specifications

  Renold Jeffrey
Product Category Leaf Chain
Product Number BL Series
Product Name Leaf Chain
Leaf Chain Series BL Series
Unlock Full Specs
to access all available technical data

Similar Products

Leaf Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Lacing 2x2; 2x3; 3x4; 4x4; 4x6; 8x8
Chain Pitch 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Chain Width 0.4350 to 2.27 inch (11.05 to 57.61 mm)
View Details
Leaf Chains - AL 1466 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Leaf Chain Series AL Series
Lacing 6x6
Chain Pitch 1.75 inch (44.45 mm)
View Details
Leaf Chain - Lifting Chain - Renold Plc.
Specs
Lacing 2x2; 2x3; 3x4; 4x4; 4x6; 6x6
Chain Class / Application Forklift, crane
Tensile Strength ? to 526482 lbs (? to 238767 kg)
View Details
Leaf Chain - AL Series - Renold Jeffrey
Specs
Leaf Chain Series AL Series
View Details