Renold Jeffrey Leaf Chain AL Series

Description
Our range of leaf chain for material handling applications is used worldwide for straddle carriers, fork lift trucks and on major civil engineering works such as flood defense barriers. We stand behind some of the largest names in the industry thanks to the quality of our products. Leaf chains are made especially for applications requiring flexible, high strength tension linkages for reciprocating motion devices. These chains operate over sheaves rather than sprockets and are often found on fork lift trucks, or as counter-weight chains for machine tools or similar balancing applications. These chains are usually supplied cut-to-length and may be supplied with "male" (inside link) or "female" (outside link) ends. Chains to be supplied in an even number of pitches possess one female and one male end. If an odd number of pitches are required please specify whether the ends should be "male" or "female". The type of clevis used will determine the end style required. AL Series AL Series Leaf chains are made for light duty applications. It is recommended that when designing for new applications the "BL Series" be specified since the ANSI organization has discontinued the AL Series. In the future AL series chains will become more difficult to obtain.
Description
Our range of leaf chain for material handling applications is used worldwide for straddle carriers, fork lift trucks and on major civil engineering works such as flood defense barriers. We stand behind some of the largest names in the industry thanks to the quality of our products. Leaf chains are made especially for applications requiring flexible, high strength tension linkages for reciprocating motion devices. These chains operate over sheaves rather than sprockets and are often found on fork lift trucks, or as counter-weight chains for machine tools or similar balancing applications. These chains are usually supplied cut-to-length and may be supplied with "male" (inside link) or "female" (outside link) ends. Chains to be supplied in an even number of pitches possess one female and one male end. If an odd number of pitches are required please specify whether the ends should be "male" or "female". The type of clevis used will determine the end style required. AL Series AL Series Leaf chains are made for light duty applications. It is recommended that when designing for new applications the "BL Series" be specified since the ANSI organization has discontinued the AL Series. In the future AL series chains will become more difficult to obtain.

Suppliers

Company
Product
Description
Supplier Links
Leaf Chain - AL Series - Renold Jeffrey
Morristown, TN, USA
Leaf Chain
AL Series
Leaf Chain AL Series
Our range of leaf chain for material handling applications is used worldwide for straddle carriers, fork lift trucks and on major civil engineering works such as flood defense barriers. We stand behind some of the largest names in the industry thanks to the quality of our products. Leaf chains are made especially for applications requiring flexible, high strength tension linkages for reciprocating motion devices. These chains operate over sheaves rather than sprockets and are often found on fork lift trucks, or as counter-weight chains for machine tools or similar balancing applications. These chains are usually supplied cut-to-length and may be supplied with "male" (inside link) or "female" (outside link) ends. Chains to be supplied in an even number of pitches possess one female and one male end. If an odd number of pitches are required please specify whether the ends should be "male" or "female". The type of clevis used will determine the end style required. AL Series AL Series Leaf chains are made for light duty applications. It is recommended that when designing for new applications the "BL Series" be specified since the ANSI organization has discontinued the AL Series. In the future AL series chains will become more difficult to obtain.

Our range of leaf chain for material handling applications is used worldwide for straddle carriers, fork lift trucks and on major civil engineering works such as flood defense barriers. We stand behind some of the largest names in the industry thanks to the quality of our products.

Leaf chains are made especially for applications requiring flexible, high strength tension linkages for reciprocating motion devices. These chains operate over sheaves rather than sprockets and are often found on fork lift trucks, or as counter-weight chains for machine tools or similar balancing applications. These chains are usually supplied cut-to-length and may be supplied with "male" (inside link) or "female" (outside link) ends. Chains to be supplied in an even number of pitches possess one female and one male end. If an odd number of pitches are required please specify whether the ends should be "male" or "female". The type of clevis used will determine the end style required.

AL Series

AL Series Leaf chains are made for light duty applications. It is recommended that when designing for new applications the "BL Series" be specified since the ANSI organization has discontinued the AL Series. In the future AL series chains will become more difficult to obtain.

Supplier's Site

Technical Specifications

  Renold Jeffrey
Product Category Leaf Chain
Product Number AL Series
Product Name Leaf Chain
Leaf Chain Series AL Series
Unlock Full Specs
to access all available technical data

Similar Products

Self-Tooth-Forming Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
Chain Pitch 0.7382 to 1.73 inch (18.75 to 44 mm)
Chain Width 0.9449 to 3.03 inch (24 to 77 mm)
View Details
Leaf Chain - Lifting Chain - Renold Plc.
Specs
Lacing 2x2; 2x3; 3x4; 4x4; 4x6; 6x6
Chain Class / Application Forklift, crane
Tensile Strength ? to 526482 lbs (? to 238767 kg)
View Details
BL Series Leaf Chain - BL522 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Leaf Chain Series BL Series
Lacing 2x2
Chain Pitch 0.6250 inch (15.87 mm)
View Details
Leaf Chain -  - Renold Canada
Renold Canada
Specs
Leaf Chain Series AL Series; BL Series
Lacing 2x2; 2x3; 3x4; 4x4; 4x6; 6x6; 8x8
Chain Pitch 0.5000 to 1.5 inch (12.7 to 38.1 mm)
View Details