Renishaw Rotary Axis Calibrator XR20

Description
The XR20-W addresses the need for quick and easy testing on a wide range of machines and axis types. It does this by keeping all the features that made its RX10 predecessor a success but adding much simpler set up and operation. Features and benefits Automated calibration - The XR20-W is motorised and data capture is synchronized to axis movement, i.e. no operator intervention required during data capture. High accuracy and repeatability - Measurement accuracy of ±1 arc second. All Renishaw systems are factory calibrated and delivered with traceable certification. Use of Renishaw laser system - Provides a high integrity, non-contact reference measurement, remote from the axis under test. The features above have been carried across from RX10, however the totally new design of XR20-W delivers many additional benefits: Wireless operation Lithium batteries and Bluetooth® communications give truly wireless operation Provides for easier and quicker set up and avoids issues with trailing cables, eliminating the safety hazard these create Flexible mounting system The measurement system is now separate from the mounting system This modular approach allows far simpler and quicker set-up and can be configured for a wide variety of rotary tables, lathes and other rotary axes Compact and light weight Handling and fixing on machine can be achieved single handed Easy cost effective transportation Clearance issues on machine minimized Off axis capability Unique software* allows use of XR20-W in many machine configurations where it is difficult to mount the system directly on the machines rotary axis pivot point Provides a solution for testing many five axis machines * When used with suitable mounting bracket New data collection software Enables quicker and more consistent test set up to give faster test results with increased confidence Integrated target and alignment optics Factory set alignment of retro-reflectors to XR20-W measurement axis minimizes alignment and resulting measurement errors A simple optical alignment aid helps minimize measurement errors. Alignment adjustments can even be made via software, providing quicker and safer working for the operator Extended auto calibration and pre-test cycles Pre-measurement calibration cycle compensates for remaining angular alignment errors Data sampling during test overrun detects and sets axis direction sense and axis feedrate Servo controlled drive Rotary axis measurement speeds for larger angles (›5°) of up to 10 rpm Uses unique, integrated rotary encoder technology
Request a Quote
Description
The XR20-W addresses the need for quick and easy testing on a wide range of machines and axis types. It does this by keeping all the features that made its RX10 predecessor a success but adding much simpler set up and operation. Features and benefits Automated calibration - The XR20-W is motorised and data capture is synchronized to axis movement, i.e. no operator intervention required during data capture. High accuracy and repeatability - Measurement accuracy of ±1 arc second. All Renishaw systems are factory calibrated and delivered with traceable certification. Use of Renishaw laser system - Provides a high integrity, non-contact reference measurement, remote from the axis under test. The features above have been carried across from RX10, however the totally new design of XR20-W delivers many additional benefits: Wireless operation Lithium batteries and Bluetooth® communications give truly wireless operation Provides for easier and quicker set up and avoids issues with trailing cables, eliminating the safety hazard these create Flexible mounting system The measurement system is now separate from the mounting system This modular approach allows far simpler and quicker set-up and can be configured for a wide variety of rotary tables, lathes and other rotary axes Compact and light weight Handling and fixing on machine can be achieved single handed Easy cost effective transportation Clearance issues on machine minimized Off axis capability Unique software* allows use of XR20-W in many machine configurations where it is difficult to mount the system directly on the machines rotary axis pivot point Provides a solution for testing many five axis machines * When used with suitable mounting bracket New data collection software Enables quicker and more consistent test set up to give faster test results with increased confidence Integrated target and alignment optics Factory set alignment of retro-reflectors to XR20-W measurement axis minimizes alignment and resulting measurement errors A simple optical alignment aid helps minimize measurement errors. Alignment adjustments can even be made via software, providing quicker and safer working for the operator Extended auto calibration and pre-test cycles Pre-measurement calibration cycle compensates for remaining angular alignment errors Data sampling during test overrun detects and sets axis direction sense and axis feedrate Servo controlled drive Rotary axis measurement speeds for larger angles (›5°) of up to 10 rpm Uses unique, integrated rotary encoder technology
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotary Axis Calibrator - XR20 - Renishaw
West Dundee, IL, USA
Rotary Axis Calibrator
XR20
Rotary Axis Calibrator XR20
The XR20-W addresses the need for quick and easy testing on a wide range of machines and axis types. It does this by keeping all the features that made its RX10 predecessor a success but adding much simpler set up and operation. Features and benefits Automated calibration - The XR20-W is motorised and data capture is synchronized to axis movement, i.e. no operator intervention required during data capture. High accuracy and repeatability - Measurement accuracy of ±1 arc second. All Renishaw systems are factory calibrated and delivered with traceable certification. Use of Renishaw laser system - Provides a high integrity, non-contact reference measurement, remote from the axis under test. The features above have been carried across from RX10, however the totally new design of XR20-W delivers many additional benefits: Wireless operation Lithium batteries and Bluetooth® communications give truly wireless operation Provides for easier and quicker set up and avoids issues with trailing cables, eliminating the safety hazard these create Flexible mounting system The measurement system is now separate from the mounting system This modular approach allows far simpler and quicker set-up and can be configured for a wide variety of rotary tables, lathes and other rotary axes Compact and light weight Handling and fixing on machine can be achieved single handed Easy cost effective transportation Clearance issues on machine minimized Off axis capability Unique software* allows use of XR20-W in many machine configurations where it is difficult to mount the system directly on the machines rotary axis pivot point Provides a solution for testing many five axis machines * When used with suitable mounting bracket New data collection software Enables quicker and more consistent test set up to give faster test results with increased confidence Integrated target and alignment optics Factory set alignment of retro-reflectors to XR20-W measurement axis minimizes alignment and resulting measurement errors A simple optical alignment aid helps minimize measurement errors. Alignment adjustments can even be made via software, providing quicker and safer working for the operator Extended auto calibration and pre-test cycles Pre-measurement calibration cycle compensates for remaining angular alignment errors Data sampling during test overrun detects and sets axis direction sense and axis feedrate Servo controlled drive Rotary axis measurement speeds for larger angles (›5°) of up to 10 rpm Uses unique, integrated rotary encoder technology

The XR20-W addresses the need for quick and easy testing on a wide range of machines and axis types. It does this by keeping all the features that made its RX10 predecessor a success but adding much simpler set up and operation.

Features and benefits

Automated calibration - The XR20-W is motorised and data capture is synchronized to axis movement, i.e. no operator intervention required during data capture.

High accuracy and repeatability - Measurement accuracy of ±1 arc second. All Renishaw systems are factory calibrated and delivered with traceable certification.

Use of Renishaw laser system - Provides a high integrity, non-contact reference measurement, remote from the axis under test.

The features above have been carried across from RX10, however the totally new design of XR20-W delivers many additional benefits:

Wireless operation

  • Lithium batteries and Bluetooth® communications give truly wireless operation
  • Provides for easier and quicker set up and avoids issues with trailing cables, eliminating the safety hazard these create

Flexible mounting system

  • The measurement system is now separate from the mounting system
  • This modular approach allows far simpler and quicker set-up and can be configured for a wide variety of rotary tables, lathes and other rotary axes

Compact and light weight

  • Handling and fixing on machine can be achieved single handed
  • Easy cost effective transportation
  • Clearance issues on machine minimized

Off axis capability

  • Unique software* allows use of XR20-W in many machine configurations where it is difficult to mount the system directly on the machines rotary axis pivot point
  • Provides a solution for testing many five axis machines

* When used with suitable mounting bracket

New data collection software

  • Enables quicker and more consistent test set up to give faster test results with increased confidence

Integrated target and alignment optics

  • Factory set alignment of retro-reflectors to XR20-W measurement axis minimizes alignment and resulting measurement errors
  • A simple optical alignment aid helps minimize measurement errors. Alignment adjustments can even be made via software, providing quicker and safer working for the operator

Extended auto calibration and pre-test cycles

  • Pre-measurement calibration cycle compensates for remaining angular alignment errors
  • Data sampling during test overrun detects and sets axis direction sense and axis feedrate

Servo controlled drive

  • Rotary axis measurement speeds for larger angles (›5°) of up to 10 rpm
  • Uses unique, integrated rotary encoder technology
Supplier's Site

Technical Specifications

  Renishaw
Product Category Machine Alignment Equipment
Product Number XR20
Product Name Rotary Axis Calibrator
Unlock Full Specs
to access all available technical data

Similar Products