Renishaw Laser Measurement Multi-axis Calibrator XM-60

Description
XM-60 is a laser measurement system capable of measuring errors in six degrees of freedom along a linear axis, simultaneously from a single set-up. It provides a powerful diagnostic tool to measure all geometric errors in the axis from a single capture. For users of volumetric compensation XM-60 provides a quick and accurate method of data population. All measurements are made optically allowing use in any orientation. Overview The compact launch unit is remote from the laser unit, reducing heat effects at the point of measurement. It can be mounted directly to the machine on its side, upside down and even on its back, which is particularly beneficial in areas with difficult machine access. The receiver is fully wireless and powered by rechargeable batteries, avoiding trailing cables during machine moves which could cause inaccuracies or a break in the laser beam during measurement. To accompany XM-60, CARTO software suite guides the user through the workflow of the measurement process. CARTO includes Capture and Explore applications, providing seamless data capture and analysis for XM-60. Key features and benefits: Quick - linear, pitch, yaw, roll, horizontal and vertical straightness measurement in the same time as a single measurement with conventional laser techniques. Simple - easy set-up, familiar to users of other interferometric systems. Automatic sign detection and graphical alignment minimise human errors. Reassuring - measuring all errors directly allows the user to see results as the test is in progress. Capable - unique optical roll measurement system provides roll measurement in any orientation.
Request a Quote
Description
XM-60 is a laser measurement system capable of measuring errors in six degrees of freedom along a linear axis, simultaneously from a single set-up. It provides a powerful diagnostic tool to measure all geometric errors in the axis from a single capture. For users of volumetric compensation XM-60 provides a quick and accurate method of data population. All measurements are made optically allowing use in any orientation. Overview The compact launch unit is remote from the laser unit, reducing heat effects at the point of measurement. It can be mounted directly to the machine on its side, upside down and even on its back, which is particularly beneficial in areas with difficult machine access. The receiver is fully wireless and powered by rechargeable batteries, avoiding trailing cables during machine moves which could cause inaccuracies or a break in the laser beam during measurement. To accompany XM-60, CARTO software suite guides the user through the workflow of the measurement process. CARTO includes Capture and Explore applications, providing seamless data capture and analysis for XM-60. Key features and benefits: Quick - linear, pitch, yaw, roll, horizontal and vertical straightness measurement in the same time as a single measurement with conventional laser techniques. Simple - easy set-up, familiar to users of other interferometric systems. Automatic sign detection and graphical alignment minimise human errors. Reassuring - measuring all errors directly allows the user to see results as the test is in progress. Capable - unique optical roll measurement system provides roll measurement in any orientation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Measurement Multi-axis Calibrator - XM-60 - Renishaw
West Dundee, IL, USA
Laser Measurement Multi-axis Calibrator
XM-60
Laser Measurement Multi-axis Calibrator XM-60
XM-60 is a laser measurement system capable of measuring errors in six degrees of freedom along a linear axis, simultaneously from a single set-up. It provides a powerful diagnostic tool to measure all geometric errors in the axis from a single capture. For users of volumetric compensation XM-60 provides a quick and accurate method of data population. All measurements are made optically allowing use in any orientation. Overview The compact launch unit is remote from the laser unit, reducing heat effects at the point of measurement. It can be mounted directly to the machine on its side, upside down and even on its back, which is particularly beneficial in areas with difficult machine access. The receiver is fully wireless and powered by rechargeable batteries, avoiding trailing cables during machine moves which could cause inaccuracies or a break in the laser beam during measurement. To accompany XM-60, CARTO software suite guides the user through the workflow of the measurement process. CARTO includes Capture and Explore applications, providing seamless data capture and analysis for XM-60. Key features and benefits: Quick - linear, pitch, yaw, roll, horizontal and vertical straightness measurement in the same time as a single measurement with conventional laser techniques. Simple - easy set-up, familiar to users of other interferometric systems. Automatic sign detection and graphical alignment minimise human errors. Reassuring - measuring all errors directly allows the user to see results as the test is in progress. Capable - unique optical roll measurement system provides roll measurement in any orientation.

XM-60 is a laser measurement system capable of measuring errors in six degrees of freedom along a linear axis, simultaneously from a single set-up. It provides a powerful diagnostic tool to measure all geometric errors in the axis from a single capture.

For users of volumetric compensation XM-60 provides a quick and accurate method of data population. All measurements are made optically allowing use in any orientation.

Overview

The compact launch unit is remote from the laser unit, reducing heat effects at the point of measurement. It can be mounted directly to the machine on its side, upside down and even on its back, which is particularly beneficial in areas with difficult machine access.

The receiver is fully wireless and powered by rechargeable batteries, avoiding trailing cables during machine moves which could cause inaccuracies or a break in the laser beam during measurement.

To accompany XM-60, CARTO software suite guides the user through the workflow of the measurement process. CARTO includes Capture and Explore applications, providing seamless data capture and analysis for XM-60.

Key features and benefits:

  • Quick - linear, pitch, yaw, roll, horizontal and vertical straightness measurement in the same time as a single measurement with conventional laser techniques.
  • Simple - easy set-up, familiar to users of other interferometric systems. Automatic sign detection and graphical alignment minimise human errors.
  • Reassuring - measuring all errors directly allows the user to see results as the test is in progress.
  • Capable - unique optical roll measurement system provides roll measurement in any orientation.
Supplier's Site

Technical Specifications

  Renishaw
Product Category Machine Alignment Equipment
Product Number XM-60
Product Name Laser Measurement Multi-axis Calibrator
Unlock Full Specs
to access all available technical data

Similar Products