The OLP40 optical lathe probe from Renishaw is designed for workpiece inspection and job setup on small to medium machining centers and multi-tasking machines. Weighing 277 g (9.77 oz) without the shank, it features a 360° infrared optical transmission system, compatible with various Renishaw receivers. The probe supports ceramic styli ranging from 50 mm to 150 mm in length and offers multiple switch-on and switch-off methods, including optical and timer options. The OLP40 boasts a battery life of up to 1500 days in standby mode and 1350 hours of continuous use, depending on the operational settings. It operates effectively within a range of up to 5 m (16.4 ft) and provides unidirectional repeatability of 1.00 Oºm (40 Oºin) at a standard test velocity. The probe is designed to withstand environmental conditions with an IPX8 rating and operates within a temperature range of +5 °C to +55 °C (+41 °F to +131 °F). The stylus trigger force is adjustable, with low and high force settings for both XY and Z axes, ensuring versatility for various applications. The OLP40 is suitable for engineers looking for a reliable and precise probing solution for lathe operations.
Ultra-compact 3D touch-trigger probe with optical signal transmission, specifically designed for workpiece set-up inspection on lathes and grinding machines.
Compatibility with all Renishaw optical receivers enables users to easily upgrade existing installations.
| Renishaw | |
|---|---|
| Product Category | Styli and Probes |
| Product Number | OLP40 |
| Product Name | Lathe Touch Probe |