Renishaw Datasheets for Styli and Probes
Styli and probes are slender, rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, SPMs, CMMs, gages and dimensional scanners.
Styli and Probes: Learn more
| Product Name | Notes |
|---|---|
| An expanding product range As a supplier of probe systems for selected Zeiss CMMs, Renishaw has increased its range to enable users of all Zeiss machines to benefit from the... | |
| Compact spindle probe with radio signal transmission The RMP60 is a compact spindle probe with radio signal transmission which offers automated part set-up and in-cycle gauging on machining centres, including... | |
| For workpiece set-up inspection The OMP60 is a compact 3D touch-trigger probe with optical signal transmission that is used for workpiece set-up inspection on a wide range of medium and... | |
| LP2 and LP2H LP2 is the standard offering, while LP2H has a higher spring force, allowing the use of longer styli and providing greater resistance to machine vibration. DD variants... | |
| Radio frequency probe The small-bodied RLP40 is a radio frequency probe designed to be turret mounted for part setting and inspection on turning centres. The robust, ultra-compact design, and secure... | |
| Renishaw styli for FARO arms These styli have been designed especially for use on FARO portable arm CMMs and are available in a range of different diameters. Their robust design... | |
| Smallest frequency hopping radio spindle The RMP40 is the smallest frequency hopping radio spindle probe in the world. Operating within the globally recognised 2.4 GHz ISM band, the RMP40 is... | |
| Ultra-compact probe Ultra-compact 3D touch-trigger probe with optical signal transmission, specifically designed for workpiece set-up inspection on lathes and grinding machines. Compatibility with all Renishaw optical receivers enables users to... | |
| Why use OPTiMUM diamond coated styli? OPTiMUM diamond styli offer long lasting scanning performance in demanding applications. The diamond coated spheres maintain their roundness and do not suffer material ‘build-up'... | |
| The OMP400 is an ultra-compact, high-accuracy touch probe that offers all the benefits of automated job set-up as well as the ability to measure complex 3D part geometries on CNC... | |
| Exacting standards Renishaw's stylus stems are produced on CNC machine tools to exacting standards. Great care is taken to ensure that location faces give maximum stiffness whilst stylus mass is... | |
| The OMP600 is a compact, high-accuracy touch probe that offers all the benefits of automated job set-up as well as the ability to measure complex 3D part geometries on CNC... | |
| The Renishaw MP250 probe is designed to keep grinding processes under control – ensuring parts are machined right first time, allowing more parts to be produced reliably and accurately, thereby... | |
| The RMP400 is an ultra-compact, high-accuracy touch probe with radio signal transmission which offers all the benefits of automated job set-up as well as the ability to measure complex 3D... | |
| The RMP600 is a compact, high-accuracy touch probe with radio signal transmission which offers all the benefits of automated job set-up as well as the ability to measure complex 3D... | |
| For high-speed non-contact tool breakage detection of solid tools on all sizes of vertical and horizontal machining centres, all gantry machining centres and multi-tasking machines. Unique ToolWise™ tool recognition A... | |
| For tool measuring and broken tool detection on all sizes of vertical and horizontal machining centres and all gantry machining centres. Broken tool detection Compact 3D touch-trigger tool setter with... | |
| For tool measuring and broken tool detection on small to medium machining centres. 3D touch-trigger Compact 3D touch-trigger tool setter with optical signal transmission used for broken tool detection and... | |
| For tool measuring and broken tool detection on vertical and horizontal machining centres and gantry machining centres. Radio transmission A radio transmission tool setter, the RTS is suitable for use... | |
| NC4 non-contact tool setters provide high-precision, high-speed tool measurement and broken tool detection, allowing process control on all sizes and types of machine tools. During machining processes, dimensional accuracy is... | |
| The OMP40-2 is an ultra-compact 3D touch-trigger probe with optical signal transmission. It is used for workpiece set-up inspection on small to medium machining centres, and on the growing number... | |
| When our comprehensive standard product range does not provide the answer, custom styli can be developed by Renishaw's in-house design team. Optimal measurement solution In many application challenges, the solution... | |
| With the unique 3D sensor technology within the OSP60 probe, probing systems with SPRINT™ technology provide exceptional, high-speed, high-accuracy, probing to CNC machine tools. SPRINT™ technology can be used with... |