Renesas Electronics Corporation Voltage Reference X60003BIG3-41T1

Description
Series Voltage Reference IC Fixed 4.096V V ±0.02% 10mA SOT-23-3
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 4.096V V ±0.02% 10mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - X60003BIG3-41T1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
X60003BIG3-41T1-ND
Voltage Reference X60003BIG3-41T1-ND
Series Voltage Reference IC Fixed 4.096V V ±0.02% 10mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±0.02% 10mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-X60003BIG3-41T1
SOT23 Precision Voltage Reference IC 693-X60003BIG3-41T1
IC VREF SERIES 0.02% SOT23-3 Product overview: X60003BIG3-41T1 from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60003BIG3-41T1 can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.02% SOT23-3 Product overview: X60003BIG3-41T1 from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-X60003BIG3-41T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - X60003BIG3-41T1 - 052335-X60003BIG3-41T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - X60003BIG3-41T1
052335-X60003BIG3-41T1
PMIC - PMIC - Voltage Reference - X60003BIG3-41T1 052335-X60003BIG3-41T1
Manufacturer: Intersil Win Source Part Number: 052335-X60003BIG3-41 T1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.02% Temperature Coefficient: 10ppm/°C Voltage - Input: 4.5 V to 9 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 30μVp-p Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 900nA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 052335-X60003BIG3-41T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.02%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 4.5 V to 9 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 30μVp-p
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 900nA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - X60003BIG3-41T1 - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference, 1 Output, 4.096V, CMOS, PDSO3

Three Terminal Voltage Reference, 1 Output, 4.096V, CMOS, PDSO3

Supplier's Site Datasheet
PMIC - Voltage Reference - X60003BIG3-41T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
X60003BIG3-41T1
PMIC - Voltage Reference X60003BIG3-41T1
IC VREF SERIES 0.02% SOT23-3

IC VREF SERIES 0.02% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - X60003BIG3-41T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
X60003BIG3-41T1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference X60003BIG3-41T1
IC VREF SERIES 0.02% SOT23-3

IC VREF SERIES 0.02% SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number X60003BIG3-41T1-ND 693-X60003BIG3-41T1 052335-X60003BIG3-41T1 X60003BIG3-41T1 X60003BIG3-41T1 X60003BIG3-41T1
Product Name Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - X60003BIG3-41T1 PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Series Series Series
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
TC 10 ppm/C 10 ppm/C 10 ppm/C
IQ 9.00E-4 mA 9.00E-4 mA 9.00E-4 mA
Accuracy 0.0200 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - ADR512ART-REEL7 - Lingto Electronic Limited
Specs
Type Shunt / Zener
View Details
 - LM385AZ-1.2 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
2 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details