Renesas Electronics Corporation Video Processor Application Renesas TW8836AT-LB2-GE.

Description
Video Processor Application:In-car Display, Portable DVD & DVR Players, Pico Projector & Portable Media Player; Supply Voltage Min:-; Supply Voltage Max:-; IC Mounting:SMD; TV / Video Case Style:LQFP; No. of Pins:128Pins RoHS Compliant: Yes
Description
Video Processor Application:In-car Display, Portable DVD & DVR Players, Pico Projector & Portable Media Player; Supply Voltage Min:-; Supply Voltage Max:-; IC Mounting:SMD; TV / Video Case Style:LQFP; No. of Pins:128Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Video Processor Application Renesas - 24AC0657 - Newark, An Avnet Company
Chicago, IL, United States
Video Processor Application Renesas
24AC0657
Video Processor Application Renesas 24AC0657
Video Processor Application:In-car Display, Portable DVD & DVR Players, Pico Projector & Portable Media Player; Supply Voltage Min:-; Supply Voltage Max:-; IC Mounting:SMD; TV / Video Case Style:LQFP; No. of Pins:128Pins RoHS Compliant: Yes

Video Processor Application:In-car Display, Portable DVD & DVR Players, Pico Projector & Portable Media Player; Supply Voltage Min:-; Supply Voltage Max:-; IC Mounting:SMD; TV / Video Case Style:LQFP; No. of Pins:128Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Video Processor ICs
Product Number 24AC0657
Product Name Video Processor Application Renesas
Package/Case LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - SI21622-C60-GM-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case 68-VFQFN Exposed Pad
Supply Voltage 1.14 to 3.6 volts
View Details
4 suppliers
Graphics Controllers - 2067880P - RS Components, Ltd.
Specs
Package/Case VQFN
View Details
 - EL1881CSZ-T7A-ND - DigiKey
Renesas Electronics Corporation
Specs
Mounting Surface Mount (SMT)
Package/Case "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 5 volts
View Details
4 suppliers