Video Processor IC GPIO, I²C, SPI NTSC, PAL, SECAM 128-LQFP-EP (14x14) Package
Manufacturer: Renesas Electronics America
Win Source Part Number: 937917-TW8836AT-LB2-
Features: Video Processor IC GPIO, I²C, SPI NTSC, PAL, SECAM 128-LQFP-EP (14x14) Package
Package: Tray
Package: 128-LQFP Exposed Pad
Mounting: Surface Mount
Family Name: TW8836
Categories: Integrated Circuits (ICs)
Case / Package: 128-LQFP-EP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC VIDEO PROCESSOR 128LQFP Product overview: TW8836AT-LB2-GE from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TW8836AT-LB2-GE can be used for catalog matching and distributor lookup.
Video Processor IC GPIO, I²C, SPI NTSC, PAL, SECAM 128-LQFP-EP (14x14) Package
IC VIDEO PROCESSOR 128LQFP
IC VIDEO PROCESSOR 128LQFP
LCD VIDEO PROCESSOR, LQFP-EP-128; Supply Voltage Min:-; Supply Voltage Max:3.3V; IC Case / Package:LQFP; No. of Pins:128Pins; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | TW8836AT-LB2-GE-ND | 937917-TW8836AT-LB2-GE | 684-TW8836AT-LB2-GE | TW8836AT-LB2-GE | TW8836AT-LB2-GE | TW8836AT-LB2-GE | 84AC7379 |
| Product Name | Linear - Linear - Video Processing - TW8836AT-LB2-GE | Video Processing Ic | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Lcd Video Processor, Lqfp-Ep-128; Supply Voltage Min Renesas | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |