Manufacturer: Intersil
Win Source Part Number: 1114950-TW8823AT-LC2
Packaging: Tray
Type: Video Decoder
Applications: Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 216-LQFP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC VIDEO DECODER 216LQFP
IC VIDEO DECODER 216LQFP
Video Controller IC GPIO, I²C, SPI, UART NTSC, PAL, SECAM 216-LQFP-EP (24x24) Package
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1114950-TW8823AT-LC2-GE | TW8823AT-LC2-GE | TW8823AT-LC2-GE | TW8823AT-LC2-GE |
| Product Name | Linear - Linear - Video Processing - TW8823AT-LC2-GE | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |