IC VIDEO LCD CONTROLLER 208QFP Product overview: TW8813-LB2-GR from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TW8813-LB2-GR can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Linear Video Processing
Applications: Consumer Video
Package: Tray
Voltage - Supply: 1.8V, 3.3V
Mounting Type: Surface Mount
Package / Case: 208-BFQFP Exposed Pad
Supplier Device Package: 208-PQFP (28x28)
Video Controller IC Parallel, Serial NTSC, PAL, SECAM 208-PQFP (28x28) Package
IC VIDEO LCD CONTROLLER 208QFP
Video Controller IC Parallel, Serial NTSC, PAL, SECAM 208-PQFP (28x28) Package
IC VIDEO LCD CONTROLLER 208QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-TW8813-LB2-GR | TW8813-LB2-GR-ND | TW8813-LB2-GR | TW8813-LB2-GR | TW8813-LB2-GR | |
| Product Name | Video Processing Ic | Integrated Circuits (ICs) Linear Video Processing | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Supply Voltage | 1.8 to 3.3 volts | 1.8 to 3.3 volts |