The TW2851 is Techwells 5th generation 4-channel A/V decoder, multiplexer and display processor IC for security surveillance applications. The device has four built-in NTSC/PAL video decoders with high-performance adaptive 4H comb filters, noise reduction algorithm, independent and flexible video scalars for the display and record paths and 16x12 matrix motion/blind/night detectors. The device includes advanced record and display multiplexer functions. The record multiplexer supports multichannel frame-, field- and byte-interleaved video streams with a total frame rate of up to 120 frames per second. The channel ID and motion/blind/night detection information can be embedded in the video stream for record and playback purposes. The display multiplexer supports up to eight video windows of which the location and size of each window is configurable. The multiplexed output can be displayed via VGA/LVDS and CVBS interfaces. Also included is a SPOT multiplexer that can tile multiple live camera images and/or live record images on an analog output for displaying on SPOT monitor or time multiplex multiple camera images on a digital output for network function. The TW2851 has an audio CODEC which has four audio ADCs and one DAC. A built-in audio controller can generate digital outputs for recording/mixing and accept digital input for playback. Multiple TW2851 devices can be cascaded to support 8/12/16-channel applications. Up to 32 display windows can be displayed on the PC monitor or LCD panel. Other key features of the TW2851 includes 16-bit bitmap OSG, 2D-deinterlacer, 8- channel nonreal time switching inputs, and flexible record and playback ports supporting BT.656, BT.601, BT.1120 and 24-bit RGB formats.
Video Decoder IC I²S NTSC, PAL 352-PBGA (27x27) Package
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 814412-TW2851-BB2-GR
Packaging: Tray
Type: Video QUAD, MUX Controller
Mounting Style: SMD
Applications: Security Systems
Supplier Device Package: 352-PBGA (27x27)
Manufacturer Package: 352-BGA
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Part Number Series: TW2851
IC VIDEO QUAD/MUX CTRLR 352BGA
Video Decoder IC I²S NTSC, PAL 352-PBGA (27x27) Package
IC VIDEO QUAD/MUX CTRLR 352BGA
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | TW2851-BB2-GR | TW2851-BB2-GR-ND | 814412-TW2851-BB2-GR | TW2851-BB2-GR | TW2851-BB2-GR | TW2851-BB2-GR |
| Product Name | Advanced 4-Channel A/V Decoder, MUX and Display Processor | Linear - Linear - Video Processing - TW2851-BB2-GR | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Package/Case | BGA352 | 352-BGA | 352-BGA | 352-BGA | 352-BGA |