Renesas Electronics Corporation 4 Channel Video QUAD/MUX Controller TW2824Q-RB

Description
The TW2824 has four high quality NTSC/PAL video decoders, dual color display controllers and dual video encoders. The TW2824 contains four 10-bit analog-to-digital converters, proprietary digital gain/clamp controller, high quality Y/C separator to reduce cross-noise and high performance dual scaler to provide various pictures. Four built-in motion and blind detectors can increase the feature of the security system. The TW2824 has a flexible video display controller including QUAD and MUX basic functions. The TW2824 also has an excellent graphic overlay function which displays character/bitmap, box and mouse pointer. The TW2824 contains two video encoders with four 10-bit digital-to-analog converters for providing 2 composite or S-video outputs.
Request a Quote Datasheet
Description
The TW2824 has four high quality NTSC/PAL video decoders, dual color display controllers and dual video encoders. The TW2824 contains four 10-bit analog-to-digital converters, proprietary digital gain/clamp controller, high quality Y/C separator to reduce cross-noise and high performance dual scaler to provide various pictures. Four built-in motion and blind detectors can increase the feature of the security system. The TW2824 has a flexible video display controller including QUAD and MUX basic functions. The TW2824 also has an excellent graphic overlay function which displays character/bitmap, box and mouse pointer. The TW2824 contains two video encoders with four 10-bit digital-to-analog converters for providing 2 composite or S-video outputs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Channel Video QUAD/MUX Controller - TW2824Q-RB - Renesas Electronics Corporation
Milpitas, CA, USA
4 Channel Video QUAD/MUX Controller
TW2824Q-RB
4 Channel Video QUAD/MUX Controller TW2824Q-RB
The TW2824 has four high quality NTSC/PAL video decoders, dual color display controllers and dual video encoders. The TW2824 contains four 10-bit analog-to-digital converters, proprietary digital gain/clamp controller, high quality Y/C separator to reduce cross-noise and high performance dual scaler to provide various pictures. Four built-in motion and blind detectors can increase the feature of the security system. The TW2824 has a flexible video display controller including QUAD and MUX basic functions. The TW2824 also has an excellent graphic overlay function which displays character/bitmap, box and mouse pointer. The TW2824 contains two video encoders with four 10-bit digital-to-analog converters for providing 2 composite or S-video outputs.

The TW2824 has four high quality NTSC/PAL video decoders, dual color display controllers and dual video encoders. The TW2824 contains four 10-bit analog-to-digital converters, proprietary digital gain/clamp controller, high quality Y/C separator to reduce cross-noise and high performance dual scaler to provide various pictures. Four built-in motion and blind detectors can increase the feature of the security system. The TW2824 has a flexible video display controller including QUAD and MUX basic functions. The TW2824 also has an excellent graphic overlay function which displays character/bitmap, box and mouse pointer. The TW2824 contains two video encoders with four 10-bit digital-to-analog converters for providing 2 composite or S-video outputs.

Supplier's Site Datasheet
Linear - Linear - Video Processing - TW2824Q-RB - 048346-TW2824Q-RB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - TW2824Q-RB
048346-TW2824Q-RB
Linear - Linear - Video Processing - TW2824Q-RB 048346-TW2824Q-RB
Manufacturer: Intersil Win Source Part Number: 048346-TW2824Q-RB Packaging: Tray Type: Video QUAD, MUX Controller Applications: DVR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 208-PQFP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 048346-TW2824Q-RB
Packaging: Tray
Type: Video QUAD, MUX Controller
Applications: DVR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 208-PQFP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Video Processing - TW2824Q-RB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
TW2824Q-RB
Video Processing TW2824Q-RB
Video Controller IC ITU-R BT.656, NTSC, PAL 208-PQFP-EP (28x28) Package

Video Controller IC ITU-R BT.656, NTSC, PAL 208-PQFP-EP (28x28) Package

Buy Now Datasheet
Linear - Video Processing - TW2824Q-RB - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
TW2824Q-RB
Linear - Video Processing TW2824Q-RB
IC VIDEO QUAD/MUX CTRLR 208QFP

IC VIDEO QUAD/MUX CTRLR 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - TW2824Q-RB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
TW2824Q-RB
Integrated Circuits (ICs) - Linear - Video Processing TW2824Q-RB
IC VIDEO QUAD/MUX CTRLR 208QFP

IC VIDEO QUAD/MUX CTRLR 208QFP

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number TW2824Q-RB 048346-TW2824Q-RB TW2824Q-RB TW2824Q-RB TW2824Q-RB
Product Name 4 Channel Video QUAD/MUX Controller Linear - Linear - Video Processing - TW2824Q-RB Video Processing Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Package/Case PQFP208 208-PQFP 208-BQFP Exposed Pad 208-BQFP Exposed Pad 208-BQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing Ic - 684-SI21672-D60-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.14 to 3.6 volts
View Details
6 suppliers
Graphics Controllers - 9014982 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Video Processing - ISL45045IRZ - Quarktwin Technology Ltd.
Renesas Electronics Corporation
Specs
Mounting Surface Mount (SMT)
Package/Case 10-WFDFN Exposed Pad
View Details
2 suppliers